EN
  • EN
  • DE

ADSP-BF561SKB600

Part No ADSP-BF561SKB600
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Blackfin Embedded Symmetric Multiprocessor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142277-ADSP-BF561SKB600
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKB600 CAD Model

Description

Analog Devices Inc. ADSP-BF561SKB600: A High-Performance Dual-Core Blackfin Processor

The ADSP-BF561SKB600 is a sophisticated dual-core processor from the renowned semiconductor manufacturer Analog Devices Inc., specifically designed to meet the demanding needs of embedded processing applications. This processor is part of the Blackfin family of products, which are well-known for their exceptional signal processing performance and power efficiency.

Key Features

  • Dual-Core Architecture: The ADSP-BF561SKB600 boasts two independent and symmetric Blackfin cores, each operating at up to 600 MHz. This architecture allows for parallel processing and improved throughput for computationally intensive tasks.
  • High Performance: With a combined performance of up to 1200 MIPS (Million Instructions Per Second), this processor is capable of handling complex algorithms and high-speed data processing, making it ideal for multimedia, automotive, and industrial control systems.
  • Memory: The device includes a large on-chip memory, featuring 328KB of L1 memory and 4MB of L2 RAM, which can be configured as SRAM, cache, or a combination of both, providing flexibility for different application needs.
  • I/O Peripherals: It offers a rich set of peripherals, including dual 10/100 Mbps Ethernet MACs, UART ports, SPI, SPORTs (Serial Ports), and a real-time clock, facilitating connectivity and data exchange with other systems.
  • Power Management: The processor features dynamic power management capabilities, allowing for control over both cores' voltage and frequency. This helps in minimizing power consumption during lower activity periods.

Applications

The ADSP-BF561SKB600 is versatile and can be used in a variety of applications, such as:

  • Industrial and automotive control systems
  • Image and video processing
  • Audio and voice processing
  • Communications infrastructure
  • Medical instrumentation

Support and Development

Analog Devices provides extensive support for the ADSP-BF561SKB600, including development tools, software libraries, and reference designs to help streamline the product development process. With its robust feature set and strong backing from Analog Devices, the ADSP-BF561SKB600 is an excellent choice for engineers looking for a high-performance, dual-core DSP solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess