The ADSP-BF549 processor from Analog Devices Inc. is a high-performance, power-efficient, embedded processor that is part of the Blackfin family of products. This processor is designed to meet the needs of demanding signal processing applications while maintaining low power consumption, making it ideal for portable and connected devices.
The Blackfin ADSP-BF549 is built on a dual-core architecture that includes a Micro Signal Architecture (MSA) compliant control processing unit, along with a rich set of peripherals and a flexible memory interface. This processor is optimized for a variety of audio, video, and image processing tasks, which makes it a versatile choice for multimedia applications.
Key features of the ADSP-BF549 include:
- High-performance 32-bit/40-bit floating-point processor core
- Up to 600 MHz core clock speed
- Integrated dual 16-bit MACs, dual 40-bit ALUs, 4-channel DMA, and a rich instruction set for signal processing
- Support for multiple audio, video, and image codecs
- Large on-chip SRAM for high-bandwidth data storage
- External memory interface supporting SDRAM, DDR, and DDR2
- USB 2.0 High-Speed On-The-Go interface
- Ethernet MAC with IEEE 1588 support for precise time protocols
- Several serial ports for UART, SPI, SPORT, I2C, and CAN communication
- Low-power operation modes for energy-sensitive applications
Developers can take advantage of the ADSP-BF549's flexible and programmable platform for a wide range of embedded systems, including industrial control, medical imaging, VoIP, and automotive infotainment. The processor's high integration and rich peripheral set reduce the need for additional external components, which can simplify design, reduce system cost, and shorten time-to-market.
Analog Devices Inc. provides comprehensive development tools for the ADSP-BF549, including the CrossCore Embedded Studio (CCES) integrated development environment, software and hardware development kits, reference designs, and a supportive community of developers. These tools help to streamline the development process and enable engineers to focus on innovation and product differentiation.