EN
  • EN
  • DE

ADSP-BF539BBCZ-4A

Part No ADSP-BF539BBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 400MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173579-ADSP-BF539BBCZ-4A
Popularity Low
Supply and Demand Status Limited
Family Name ADSP-BF539
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADSP-BF539BBCZ-4A CAD Model

Description

ADSP-BF539BBCZ-4A: High-Performance Digital Signal Processor

The ADSP-BF539BBCZ-4A is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance and versatility in handling complex signal processing tasks. As part of the Blackfin® family, this processor is designed to meet the rigorous demands of embedded processing applications, including automotive, industrial control, instrumentation, and audio/video processing.

Key Features:

  • High-Performance Signal Processing: With a core clock speed of up to 400 MHz, the ADSP-BF539BBCZ-4A delivers 800 MMACS (Million Multiply Accumulates per Second), enabling rapid and efficient processing of algorithms and tasks.
  • Advanced Architecture: The processor features a dual-MAC state-of-the-art signal processing engine, control processing capabilities, and an innovative microcontroller-like programmability that supports a wide range of applications.
  • Integrated Memory: It comes with on-chip memory, including L1 and L2 SRAM, which can be configured as cache or directly accessed, providing flexibility and fast data access for critical real-time processing.
  • Rich Peripherals: The device offers a multitude of peripheral interfaces such as SPI, UART, CAN, SPORT, and PPI, facilitating seamless integration with a variety of external devices and systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF539BBCZ-4A incorporates dynamic power management features that adjust the power consumption based on the processing load, thereby conserving energy.
  • Robust Security: Security features include a lockbox secure technology and a secure boot option, ensuring the integrity and protection of code and data.

Applications:

The versatility of the ADSP-BF539BBCZ-4A makes it suitable for a wide range of applications. In the automotive sector, it can be used for engine control units, transmission control, and driver assistance systems. Industrial control systems benefit from its robust processing capabilities for motor control, process control, and machine vision. The high-quality audio processing features make it ideal for professional audio equipment, effects processors, and active noise cancellation systems. Additionally, its video processing prowess is well-suited for video surveillance, image analysis, and advanced digital signage.

With its blend of performance, integration, and power efficiency, the ADSP-BF539BBCZ-4A from Analog Devices Inc. stands out as a superior choice for designers looking to push the boundaries of what's possible in embedded signal processing.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.1642 $97.1642
2+ $94.0299 $188.0598
3+ $90.8956 $272.6868
4+ $81.4926 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 506 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess