EN
  • EN
  • DE

ADSP-BF537BBCZ-5A

Part No ADSP-BF537BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 500MHz 182-Pin CSP-BGA Tray / IC DSP CTLR 16BIT 182CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 132kB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 182-CSPBGA (12x12)
Win Source Part Number 198856-ADSP-BF537BBCZ-5A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF537
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF537BBCZ-5A CAD Model

Description

The ADSP-BF537BBCZ-5A, from Analog Devices Inc., is a high-performance, power-efficient, blackfin embedded processor that is ideal for a wide range of applications. With its advanced 32-bit Blackfin processor core, this product offers both microcontroller-like programmability and signal processing performance akin to a DSP. This unique combination makes it perfect for embedded applications that require a high level of processing power and real-time performance.

Key Features

  • High-Performance Signal Processing: The Blackfin processor core delivers up to 600 MHz of processing speed, enabling efficient handling of complex algorithms and high-speed data processing tasks.
  • Integrated Peripherals: The device comes with a range of on-chip peripherals, including Ethernet MAC, CAN controller, SPI, UART, and Timers, which help to reduce system cost and complexity.
  • Power Efficiency: With dynamic power management features and scalable performance, the ADSP-BF537BBCZ-5A ensures optimal power consumption for battery-powered and energy-sensitive applications.
  • Flexible Memory Interface: It supports a variety of external memory options, including SDRAM, flash memory, and other storage devices, facilitating easy integration into different system designs.

Applications

The versatility of the ADSP-BF537BBCZ-5A makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Networking and Telecommunications
  • Automotive Electronics
  • Image and Video Processing
  • Medical Instruments

Technical Specifications

Parameter Value
CPU Speed Up to 600 MHz
Operating Supply Voltage 1.2V, 2.5V, 3.3V
Package / Case 208-Ball CSPBGA
Operating Temperature -40°C to +85°C

In summary, the ADSP-BF537BBCZ-5A from Analog Devices Inc. is a robust and versatile embedded processor that combines the best features of MCUs and DSPs, making it an excellent choice for developers looking to create high-performance, power-conscious applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess