EN
  • EN
  • DE

ADSP-BF536BBCZ-3B

Part No ADSP-BF536BBCZ-3B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 100kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-CSPBGA (17x17)
Win Source Part Number 142445-ADSP-BF536BBCZ-3B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF536BBCZ-3B CAD Model

Description

The ADSP-BF536BBCZ-3B is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is part of the Blackfin family of processors, known for their exceptional signal processing capabilities and power efficiency. The ADSP-BF536BBCZ-3B is designed to cater to a wide array of applications that require complex numeric computations, audio and video processing, and real-time control.

Key Features:

  • Core Performance: The processor features a high-speed core with a clock speed of up to 300 MHz, providing the computational power necessary for demanding signal processing tasks.
  • Memory: It comes with integrated on-chip memory, including 132 KB of SRAM, which allows for efficient data storage and retrieval, essential for real-time processing requirements.
  • Peripheral Set: A comprehensive set of peripherals accompanies the DSP, including UART, SPI, SPORT, and CAN interfaces, enabling easy communication with other devices and systems.
  • Power Management: The ADSP-BF536BBCZ-3B incorporates advanced power management features that help reduce power consumption, making it ideal for portable and battery-powered applications.
  • Package: This DSP comes in a 208-ball CSPBGA (Chip Scale Package Ball Grid Array) package that ensures a compact footprint and reliable connectivity for embedded system designs.

Applications:

The versatility of the ADSP-BF536BBCZ-3B makes it suitable for a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Telematics
  • Networking and Telecommunications
  • Image and Video Processing
  • Medical Instruments

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-BF536BBCZ-3B is no exception. Customers can expect robust performance and longevity from this DSP. Additionally, Analog Devices provides extensive technical support, including detailed documentation, reference designs, and customer service to assist with integration and development challenges.

Whether you're developing advanced communication systems or designing state-of-the-art digital media devices, the ADSP-BF536BBCZ-3B is engineered to deliver the performance and reliability that your projects demand.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9279 $80.7837
6+ $22.0947 $132.5682
9+ $21.4042 $192.6378
12+ $20.7138 $248.5656
15+ $20.0233 $300.3495
20+ $17.9519 $359.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess