EN
  • EN
  • DE

ADSP-BF536BBC-3A

Part No ADSP-BF536BBC-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP CTLR 16BIT 182CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 100kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 182-LFBGA, CSPBGA
Supplier Device Package 182-CSPBGA (12x12)
Family Part Number ADSP-BF536
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142266-ADSP-BF536BBC-3A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF536BBC-3A CAD Model

Description

Analog Devices Inc. ADSP-BF536BBC-3A Product Overview

The ADSP-BF536BBC-3A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing capabilities and versatile features. Designed to cater to a wide array of applications, this DSP is well-suited for embedded systems that require efficient data processing, such as telecommunications, automotive electronics, industrial control systems, and consumer electronics.

Key Features

  • Core Performance: The ADSP-BF536BBC-3A is built around a 32-bit RISC-like DSP core, which operates at a frequency of up to 300 MHz, delivering up to 600 MMACS (Million Multiply-Accumulate operations per Second). This high level of performance makes it ideal for computation-intensive tasks.
  • On-Chip Memory: It includes integrated on-chip memory, featuring 148KB of instruction RAM and 132KB of data RAM, allowing for efficient program execution and data storage.
  • External Memory Interface: This DSP supports a flexible external memory interface that is compatible with a variety of memory types, including SDRAM, flash memory, and other asynchronous and synchronous SRAM, which aids in expanding the available memory for larger applications.
  • Peripherals and Interfaces: The device boasts a rich set of peripherals, including Ethernet MAC, UART, SPI, SPORT, CAN, and GPIOs, facilitating connectivity and data exchange with other system components.
  • Power Management: With dynamic power management options, the ADSP-BF536BBC-3A allows for control over both performance and power consumption, making it suitable for portable and power-sensitive applications.

Applications

The ADSP-BF536BBC-3A is versatile enough to be used in a variety of applications. Its powerful DSP core and peripherals make it an excellent choice for:

  • Wireless and wired communication systems
  • Automotive electronics for control and multimedia
  • Industrial automation and process control
  • Image and video processing applications
  • Audio and voice processing

Analog Devices Inc. has equipped the ADSP-BF536BBC-3A with the necessary tools to handle complex digital signal processing tasks efficiently, making it a go-to choice for developers looking for a reliable and capable DSP solution.

You May Also Be Interested in

NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess