EN
  • EN
  • DE

ADSP-BF535PKB-350

Part No ADSP-BF535PKB-350
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 260 BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface PCI, SPI, SSP, UART, USB
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 308kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 260-BBGA
Supplier Device Package 260-PBGA (19x19)
Base Product Number ADSP-BF535
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 860513-ADSP-BF535PKB-350
Ultra Librarian 3D Model Ultra Librarian ADSP-BF535PKB-350 CAD Model

Description

The ADSP-BF535PKB-350 is a high-performance signal processing microcontroller from Analog Devices Inc., designed to cater to the demanding requirements of embedded control and signal processing applications. This product is part of the Blackfin family of processors, which are renowned for their exceptional computational power and flexibility.

Key Features:

  • Clock Speed: The ADSP-BF535PKB-350 operates at a clock speed of 350 MHz, providing rapid processing capabilities for complex algorithms and real-time data processing.
  • Integrated Memory: It comes with an integrated on-chip memory, which helps in reducing system cost and complexity, while ensuring efficient data handling and storage.
  • Dual MAC: The dual multiply-accumulate (MAC) units enable concurrent operations, making this processor ideal for applications requiring high-throughput signal processing.
  • Peripheral Set: It boasts a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, which provides designers with a variety of options for system communication and connectivity.
  • Power Efficiency: The processor is designed with power efficiency in mind, making it suitable for portable and power-sensitive applications.
  • Programmability: The ADSP-BF535PKB-350 is highly programmable, supporting both assembly and C/C++ programming languages, which allows for flexible development and optimization of application-specific code.

Applications:

The ADSP-BF535PKB-350 is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Navigation Systems
  • Wireless Communication Devices
  • Medical Imaging Devices
  • Instrumentation and Measurement Equipment

Technical Specifications:

Parameter Value
Clock Speed 350 MHz
Core Blackfin
Operating Temperature -40°C to +85°C
Package / Case 160-Ball CSPBGA

This processor is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for the embedded and signal processing markets. The ADSP-BF535PKB-350 is not just a chip; it's a robust platform for developing sophisticated applications that require high-speed signal processing and efficient power management.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess