EN
  • EN
  • DE

ADSP-BF533SKSTZ-5V

Part No ADSP-BF533SKSTZ-5V
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 533MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 148kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP (24x24)
Win Source Part Number 085075-ADSP-BF533SKSTZ-5V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SKSTZ-5V CAD Model

Description

ADSP-BF533SKSTZ-5V: A High-Performance Digital Signal Processor from Analog Devices Inc.

The ADSP-BF533SKSTZ-5V is a member of the Blackfin family of products developed by Analog Devices Inc., renowned for its high-performance digital signal processing capabilities. This processor is specifically designed to meet the rigorous processing demands of embedded audio, video, and communications applications.

Key Features:

  • High-Performance Signal Processing: With a core clock speed of up to 600 MHz, the ADSP-BF533SKSTZ-5V delivers up to 1200 MMACS (Million Multiply-Accumulates per Second), providing ample processing power for computationally intensive tasks.
  • Integrated Memory: The processor features on-chip memory, including 148 KB of RAM, which is divided into 16 KB of scratchpad RAM and 132 KB of system RAM, thus optimizing system performance and reducing the need for external memory components.
  • Flexible Peripheral Set: A variety of peripherals are integrated, such as two synchronous serial ports, two UARTs, a SPI port, and three Timer Counters, offering versatile interfacing options with external devices.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF533SKSTZ-5V offers dynamic power management options, allowing designers to balance performance and power consumption according to the needs of their application.
  • Robust Operating Conditions: The device operates over an industrial temperature range and is available in a 176-lead LQFP (Low Profile Quad Flat Package) surface-mount package, suitable for harsh environments.

Applications:

The ADSP-BF533SKSTZ-5V is ideal for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Telematics
  • Portable Media Players
  • Communications Infrastructure
  • Medical Imaging Systems

Design Support:

Analog Devices Inc. provides extensive technical support for the ADSP-BF533SKSTZ-5V, including detailed datasheets, reference designs, and development tools. This makes the integration of the processor into custom designs as seamless as possible, accelerating time-to-market for innovative products.

In conclusion, the ADSP-BF533SKSTZ-5V is a robust and versatile digital signal processor that offers the perfect blend of performance, power efficiency, and integration for advanced digital processing applications. Whether you're designing the next generation of audio systems or advanced communication devices, the ADSP-BF533SKSTZ-5V provides a reliable and powerful processing core to build upon.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4169 $78.8338
4+ $32.3422 $129.3688
6+ $31.3315 $187.9890
8+ $30.3208 $242.5664
10+ $29.3101 $293.1010
14+ $26.2780 $367.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess