EN
  • EN
  • DE

ADSP-BF533-0.5

Part No ADSP-BF533-0.5
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816799-ADSP-BF533-0.5
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533-0.5 CAD Model

Description

ADSP-BF533-0.5: High-Performance Digital Signal Processor

The ADSP-BF533-0.5 from Analog Devices Inc. is a state-of-the-art digital signal processor (DSP) that combines performance with power efficiency to meet the demands of a wide range of signal processing applications. This processor is part of the Blackfin family of products, which are well-known for their dual-MAC architecture, allowing for high computational rates and data throughput.

With a core clock speed that can reach up to 600 MHz, the ADSP-BF533-0.5 delivers up to 1200 MMACS (Million Multiply-Accumulate Cycles per Second), making it an ideal choice for applications requiring intensive mathematical computations such as audio and video processing, industrial instrumentation, and automotive systems. Its Dynamic Power Management (DPM) feature enables the optimization of power consumption based on the processing load, thereby extending battery life in portable devices.

The processor is equipped with a rich set of peripherals including a 16-bit external bus interface, DMA controllers, UART, SPI, SPORT, and a real-time clock, which provide flexibility and ease of integration into system designs. The integrated memory management unit (MMU) supports advanced operating systems and software stacks, enhancing the capability of the processor to handle complex tasks.

One of the notable features of the ADSP-BF533-0.5 is its ability to support multiple audio codecs and standards, which is crucial for multimedia applications. The processor also boasts an on-chip memory of up to 148KB, which includes L1 instruction and data caches to minimize latency and improve system performance.

The ADSP-BF533-0.5 is available in a 208-lead LQFP (Low-profile Quad Flat Package) that is designed to minimize the footprint on printed circuit boards, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, with specified performance over an extended industrial temperature range.

Overall, the ADSP-BF533-0.5 from Analog Devices Inc. is a powerful and versatile DSP that offers a perfect blend of performance, power efficiency, and integration, making it a top choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,888 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess