EN
  • EN
  • DE

ADSP-BF527BBCZ-5AX

Part No ADSP-BF527BBCZ-5AX
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 533MHz 208-Pin CSP-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173566-ADSP-BF527BBCZ-5AX
Popularity Low
Supply and Demand Status Balance
Family Name ADSP-BF527
Introduction Date November 23, 2005
Country of Origin Singapore
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADSP-BF527BBCZ-5AX CAD Model

Description

The ADSP-BF527BBCZ-5AX is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications that require efficient signal processing capabilities. This product is part of the Blackfin family of processors, which are renowned for their combination of a microcontroller architecture with a DSP, providing both control and signal processing functionalities in a single chip.

Key Features

  • Core Performance: The DSP features a core clock speed of up to 600 MHz, providing a computational performance of up to 1200 MMACS (Million Multiply-Accumulates per Second), which enables it to handle complex algorithms and signal processing tasks efficiently.
  • Memory: It comes equipped with an integrated 16-bit or 32-bit external bus interface unit, supporting up to 132 MB of external memory, which allows for flexible memory expansion options.
  • On-Chip Memory: The device includes 148KB of on-chip memory, which is essential for fast data access and real-time processing requirements.
  • Peripherals: A rich set of peripherals is integrated into the chip, including Ethernet MAC, USB 2.0 interface, CAN controller, SPI, UART, and a host of other I/O interfaces that facilitate communication with other devices and systems.
  • Power Efficiency: The ADSP-BF527BBCZ-5AX is designed with power efficiency in mind, making it suitable for portable and battery-powered applications where power consumption is a critical factor.

Applications

The versatility of the ADSP-BF527BBCZ-5AX allows it to be used in a range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Navigation Systems
  • Medical Imaging Devices
  • Communication Infrastructure
  • Portable Multimedia Players

Product Specifications

Parameter Value
Product Category Digital Signal Processors & Controllers - DSP, DSC
Manufacturer Analog Devices Inc.
Series Blackfin
Part Status Active
Core Processor Blackfin
Core Size 32-Bit
Speed 600MHz
Connectivity CAN, I²C, SPI, UART/USART, USB, Ethernet
RAM Size 132MB (max)
Operating Temperature -40°C ~ 85°C (TA)

Note: The information provided here is an overview of the ADSP-BF527BBCZ-5AX features and capabilities. For detailed specifications and application notes, please refer to the official Analog Devices Inc. documentation.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess