EN
  • EN
  • DE

ADSP-BF524KBCZ-3

Part No ADSP-BF524KBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP CTRLR 300MHZ 289CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Family Part Number ADSP-BF524
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142253-ADSP-BF524KBCZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF524KBCZ-3 CAD Model

Description

The ADSP-BF524KBCZ-3 is a sophisticated digital signal processor (DSP) from Analog Devices Inc., renowned for its high-performance processing capabilities and efficient power consumption. This DSP is part of the Blackfin family of products, which are well-known for their mixed-signal functionality and are designed to meet the rigorous demands of embedded processing applications.

Key Features:

  • Core Performance: The ADSP-BF524KBCZ-3 boasts a high-performance 16/32-bit Blackfin processor core, operating at a frequency of up to 400 MHz. This powerful core enables the processor to perform complex computations and signal processing tasks with ease.
  • Memory: It comes equipped with integrated on-chip memory, including 64KB of L1 instruction memory, 32KB of L1 data memory, and 128KB of L2 memory, which can be configured as SRAM, cache, or a combination of both.
  • Peripheral Set: The DSP features a rich set of peripherals, including UART, SPI, TWI (I2C compatible), CAN, and SPORT interfaces, allowing for versatile connectivity and communication with other devices in a system.
  • Power Efficiency: With dynamic power management options and the ability to operate at varying levels of power, the ADSP-BF524KBCZ-3 is optimized for power-sensitive applications.
  • Package and Temperature Range: The device is available in a 208-ball CSPBGA package and is specified for an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The ADSP-BF524KBCZ-3 is ideal for a wide range of applications that require efficient data processing and high-speed signal manipulation. These include but are not limited to:

  • Industrial control systems
  • Automotive audio, video, and navigation systems
  • Medical imaging devices
  • Instrumentation and measurement equipment
  • Wireless and wired communication devices

With its robust architecture and comprehensive feature set, the ADSP-BF524KBCZ-3 from Analog Devices Inc. is a versatile DSP solution that delivers the performance and reliability required for advanced digital signal processing tasks in various industry sectors.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9047 $74.7141
6+ $20.4346 $122.6076
9+ $19.7960 $178.1640
13+ $19.1574 $249.0462
16+ $18.5188 $296.3008
21+ $16.6031 $348.6651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess