EN
  • EN
  • DE

ADSP-BF524BBCZ-4A

Part No ADSP-BF524BBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 400MHZ 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-CSPBGA (17x17)
Win Source Part Number 077854-ADSP-BF524BBCZ-4A
Family Name ADSP-BF524
Introduction Date November 23, 2005
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF524BBCZ-4A CAD Model

Description

The ADSP-BF524BBCZ-4A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing capabilities and versatile features. This product is part of the Blackfin family of DSPs, which are designed to deliver a combination of high performance and power efficiency, making them ideal for a wide range of embedded applications.

Key Features:

  • Core Performance: The ADSP-BF524 features a 32-bit RISC-like architecture that can run up to 400 MHz, providing a balance of high performance with low power consumption.
  • Memory: It comes equipped with integrated on-chip memory, including 132 KB of instruction cache, 148 KB of data cache, and 4 MB of embedded DRAM, facilitating efficient system design by reducing the need for external memory components.
  • Peripheral Set: A rich set of peripherals supports a variety of interfaces, such as UART, SPI, TWI, CAN, and GPIOs, enabling easy integration into system designs and providing flexibility for interfacing with other components.
  • Power Management: The ADSP-BF524BBCZ-4A incorporates dynamic power management features, allowing for the adjustment of voltage and frequency on-the-fly to optimize power consumption for the application's current demands.
  • Package: This DSP is available in a 208-ball CSPBGA package, which is designed for space-constrained applications and ensures a compact footprint on the PCB.

Applications:

The ADSP-BF524BBCZ-4A is suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Telematics
  • Portable Instrumentation
  • Medical Imaging Devices
  • Networking and Communications Equipment

This DSP from Analog Devices Inc. is designed to meet the needs of complex digital processing tasks where a combination of performance, power efficiency, and versatility is crucial. Whether for audio processing, industrial automation, or advanced communication systems, the ADSP-BF524BBCZ-4A is a robust and reliable choice for engineers and designers looking to push the boundaries of embedded system performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.3252 $83.3252
2+ $80.7213 $161.4426
3+ $78.1173 $234.3519
4+ $75.5134 $302.0536
5+ $67.7017 $338.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess