EN
  • EN
  • DE

ADSP-BF522BBCZ-4A

Part No ADSP-BF522BBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 400MHZ 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-CSPBGA (17x17)
Win Source Part Number 198844-ADSP-BF522BBCZ-4A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF522BBCZ-4A CAD Model

Description

Product Overview: ADSP-BF522BBCZ-4A

The ADSP-BF522BBCZ-4A is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This DSP is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and power efficiency. The ADSP-BF522BBCZ-4A is designed to meet the needs of embedded applications requiring a high level of computational power and real-time processing.

Key Features

  • Core Performance: The ADSP-BF522BBCZ-4A features a 32-bit RISC-like DSP core, which can run up to 400 MHz, providing a balance of high performance and low power consumption.
  • Memory: It is equipped with integrated memory features, including 148KB of on-chip memory, which allows for efficient system performance without the need for numerous external components.
  • Peripherals: A variety of peripherals are included, such as UART, SPI, SPORT, and CAN interfaces, enabling easy integration with a range of external devices and systems.
  • Power Management: The processor includes dynamic power management options, which allow designers to optimize power consumption for their specific application requirements.
  • Package: The device comes in a 208-ball CSPBGA package, which is suitable for space-constrained applications.

Applications

The ADSP-BF522BBCZ-4A is highly versatile and can be used in a variety of applications. These include but are not limited to:

  • Industrial control systems
  • Automotive audio and navigation systems
  • Image processing and machine vision
  • Medical instrumentation
  • Communication infrastructure

Design Support

Analog Devices Inc. provides extensive design support for the ADSP-BF522BBCZ-4A, including detailed datasheets, application notes, and reference designs. Additionally, developers can benefit from the CrossCore Embedded Studio, an integrated development environment (IDE) that supports the Blackfin processor family, offering a comprehensive suite of development tools to streamline the design process.

In conclusion, the ADSP-BF522BBCZ-4A by Analog Devices Inc. is a powerful and flexible DSP solution that is well-suited for a wide range of demanding embedded applications. Its combination of high-speed signal processing, integrated memory, and power management features make it an ideal choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess