EN
  • EN
  • DE

AD630SE/883B

Part No AD630SE/883B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD BAL 2MHZ 20CLCC / RF IC Modulator/Demodulator General Purpose 0Hz ~ 2MHz 20-CLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Tube
Function Modulator/Demodulator
Frequency 0Hz ~ 2MHz
RF Type General Purpose
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number AD630
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1381323-AD630SE/883B
Ultra Librarian 3D Model Ultra Librarian AD630SE/883B CAD Model

Description

AD630SE/883B: High Precision Mod/Demodulator from Analog Devices Inc.

The AD630SE/883B is a state-of-the-art balanced modulator/demodulator optimized for high performance and robust signal processing. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit is designed to offer exceptional accuracy and versatility in a wide range of applications.

Key Features

  • Precision Phase Detection: The AD630SE/883B is capable of detecting phase differences with high precision, making it ideal for applications requiring exact phase measurements.
  • High Linearity: With its excellent linearity, the device ensures minimal distortion in both modulation and demodulation processes, providing accurate signal representation.
  • Low Noise: The low noise characteristics of the AD630SE/883B contribute to its ability to produce clean, high-quality output signals.
  • Wide Dynamic Range: Its wide dynamic range allows the device to handle a broad spectrum of signal amplitudes, ensuring reliable performance under varying conditions.

Applications

  • Synchronous Detection: The AD630SE/883B is highly effective in synchronous detection schemes, where signal integrity is paramount.
  • Phase Locked Loops: As a component in phase locked loops, it provides the necessary precision for maintaining signal synchronization.
  • Amplitude and Phase Modulation: It is well-suited for both amplitude and phase modulation applications, offering flexibility for various communication systems.
  • Test and Measurement Equipment: The accuracy and reliability of the AD630SE/883B make it an excellent choice for integration into test and measurement equipment.

Product Specifications

The AD630SE/883B operates over a temperature range of -55°C to +125°C, ensuring consistent performance even in extreme conditions. It is packaged in a robust 20-lead hermetically sealed ceramic DIP, providing enhanced durability and reliability for military and aerospace applications that demand high standards for component quality.

This product is part of Analog Devices Inc.'s commitment to delivering high-quality, precision electronics that meet the rigorous demands of industrial, military, and aerospace industries. With the AD630SE/883B, engineers and designers can confidently implement sophisticated modulation and demodulation systems that require the utmost in accuracy and performance.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.3248 $173.3248
2+ $155.3947 $310.7894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess