EN
  • EN
  • DE

ADSP-BF512KBCZ-3

Part No ADSP-BF512KBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP 16/32B 300MHZ 168CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface I2C, PPI, SPI, SPORT, UART/USART
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 168-LFBGA, CSPBGA
Supplier Device Package 168-CSPBGA (12x12)
Family Part Number ADSP-BF512
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142248-ADSP-BF512KBCZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512KBCZ-3 CAD Model

Description

ADSP-BF512KBCZ-3: High-Performance Digital Signal Processor

The ADSP-BF512KBCZ-3 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of applications requiring high-speed signal processing capabilities. This processor is part of the Blackfin family of products, known for their exceptional performance and power efficiency. The ADSP-BF512KBCZ-3 is particularly suitable for embedded applications such as automotive, industrial control systems, image processing, audio and video processing, and communications infrastructure.

Key Features:

  • Core Performance: The device features a high-performance 16/32-bit Blackfin processor core with a maximum frequency of 300MHz, which enables it to execute up to 600 MMACS (Million Multiply-Accumulate operations per Second), delivering the computational power needed for demanding signal processing tasks.
  • Memory: It comes with 116KB of on-chip memory, which includes 64KB of L1 instruction memory, 32KB of L1 data memory, and an additional 20KB of L2 SRAM. This internal memory is complemented by a direct memory access (DMA) controller for efficient data transfers.
  • Peripheral Set: The ADSP-BF512KBCZ-3 is equipped with a rich set of peripherals, including UART, SPI, SPORT (Serial Port), and I2C interfaces for flexible communication options. It also features a real-time clock, watchdog timer, and general-purpose timers for timing-critical applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, the processor supports dynamic power management techniques, allowing for reduced power consumption during varied operational states.
  • Package: The DSP is available in a 176-lead CSPBGA (Chip Scale Package Ball Grid Array) package, which ensures a compact footprint suitable for space-constrained designs.
  • Operating Temperature: It is rated for an industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.

Applications:

The ADSP-BF512KBCZ-3 is versatile and can be deployed in various sectors. Its robust processing capabilities make it ideal for advanced audio and video equipment, automotive infotainment systems, industrial automation, and control, as well as for communication systems like VoIP devices. Its high-speed signal processing prowess also makes it suitable for medical imaging devices and portable instrumentation where quick and efficient data processing is crucial.

Overall, the ADSP-BF512KBCZ-3 from Analog Devices Inc. represents a blend of performance, integration, and efficiency, making it an excellent choice for developers looking to create sophisticated and power-conscious DSP solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5908 $66.3632
9+ $13.6130 $122.5170
14+ $13.1876 $184.6264
19+ $12.7622 $242.4818
24+ $12.3368 $296.0832
32+ $11.0605 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess