EN
  • EN
  • DE

ADSP-BF512BBCZ-4

Part No ADSP-BF512BBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP 16/32B 400MHZ 168CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface I2C, PPI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 168-LFBGA, CSPBGA
Supplier Device Package 168-CSPBGA (12x12)
Family Part Number ADSP-BF512
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142245-ADSP-BF512BBCZ-4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512BBCZ-4 CAD Model

Description

ADSP-BF512BBCZ-4: A High-Performance Signal Processor

The ADSP-BF512BBCZ-4 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the Blackfin family, which is well-known for its high performance, power efficiency, and versatile multimedia processing capabilities. The ADSP-BF512BBCZ-4 is designed to meet the rigorous demands of embedded processing applications including audio, video, and automotive systems, where reliable and efficient signal processing is critical.

Key Features:

  • Core Performance: The device boasts a high-performance 16/32-bit Blackfin processor core, running at a speed of up to 400 MHz, which provides a computational power of up to 800 MMACS (Million Multiply-Accumulate operations per Second).
  • Memory: It comes equipped with 116KB of on-chip memory, which includes 64KB of L1 instruction memory, 32KB of L1 data memory, and an additional 20KB of scratchpad RAM, facilitating fast and efficient data handling.
  • Peripheral Set: A rich set of peripherals supports a wide array of functionalities, including UART, SPI, SPORT, I2C, and CAN interfaces, making it highly adaptable to various communication requirements.
  • Power Efficiency: With dynamic power management features and advanced power-down modes, the ADSP-BF512BBCZ-4 ensures optimal power consumption, making it ideal for portable and power-sensitive applications.
  • Package Type: The processor is available in a 168-ball chip scale package (CSP_BGA), providing a compact footprint for space-constrained designs.
  • Environmental Tolerance: It operates reliably over an extended industrial temperature range, ensuring consistent performance in diverse operating conditions.

Applications:

The ADSP-BF512BBCZ-4 is versatile enough to be used in a variety of applications, including but not limited to:

  • Advanced audio and video processing
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • Medical instrumentation and diagnostic equipment
  • Communications and network infrastructure

With its robust processing capabilities and comprehensive feature set, the ADSP-BF512BBCZ-4 from Analog Devices Inc represents an excellent choice for developers seeking a high-performance DSP that can deliver efficient and reliable signal processing for sophisticated embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4384 $70.8768
4+ $29.0776 $116.3104
6+ $28.1690 $169.0140
8+ $27.2603 $218.0824
10+ $26.3516 $263.5160
13+ $23.6256 $307.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess