EN
  • EN
  • DE

ADSP-BF504BCPZ-4F

Part No ADSP-BF504BCPZ-4F
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 400MHz 88-Pin LFCSP EP Tray / IC CCD SIGNAL PROCESSOR 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory FLASH (16MB)
On-Chip RAM 68kB
Voltage - I/O 3.30V
Voltage - Core 1.29V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 88-LFCSP-VQ (12x12)
Win Source Part Number 198840-ADSP-BF504BCPZ-4F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF504
Introduction Date April 08, 2009
ECCN 3A991.a.2
Country of Origin Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-BF504BCPZ-4F CAD Model

Description

Analog Devices Inc. ADSP-BF504BCPZ-4F Product Overview

The ADSP-BF504BCPZ-4F is a high-performance digital signal processor (DSP) from Analog Devices, Inc., a renowned leader in the semiconductor industry. This particular model is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and power efficiency. The Blackfin series integrates a microcontroller architecture with a DSP, making it an ideal solution for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: The ADSP-BF504BCPZ-4F is built around a high-speed, 32-bit RISC-like DSP core, providing a perfect blend of control processing and real-time signal processing.
  • Clock Speed: It operates at a frequency of up to 400 MHz, delivering the computational power necessary for complex algorithms and fast processing tasks.
  • Memory: The device includes on-chip memory, featuring 148KB of RAM, which is divided into various blocks to optimize system performance and flexibility.
  • Peripherals: A rich set of peripherals supports a variety of interfaces, such as UART, SPI, SPORT, and CAN, enabling easy integration into different system designs.
  • Power Consumption: Designed for power-sensitive applications, the ADSP-BF504BCPZ-4F offers dynamic power management options to minimize power consumption without compromising performance.
  • Package: The processor comes in a 64-pin LFCSP (Lead Frame Chip Scale Package), which provides a compact footprint for space-constrained applications.

Applications

The ADSP-BF504BCPZ-4F is suited for a broad range of applications that require efficient data processing and control. Its robust architecture makes it an excellent choice for:

  • Industrial automation and control systems
  • Automotive audio, telematics, and driver assistance systems
  • Portable and consumer electronics
  • Audio and video processing
  • Medical instrumentation

Conclusion

The Analog Devices ADSP-BF504BCPZ-4F DSP is a versatile and powerful component that offers the perfect balance of processing power and energy efficiency. Its integration of DSP and microcontroller functionalities, along with a comprehensive set of peripherals, makes it a top choice for designers looking to create sophisticated and reliable digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $528.6972 $528.6972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess