EN
  • EN
  • DE

ADSP-3202KG

Part No ADSP-3202KG
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32-BIT FLOATING-POINT CHIPSET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series -
Package Bulk
Type Floating Point
Interface -
Clock Rate -
Non-Volatile Memory -
On-Chip RAM -
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 144-CPGA
Supplier Device Package 144-PGA
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1381361-ADSP-3202KG
Ultra Librarian 3D Model Ultra Librarian ADSP-3202KG CAD Model

Description

The ADSP-3202KG from Analog Devices Inc. is a cutting-edge, high-performance signal processing unit designed to cater to a wide array of applications that demand efficient data handling, precision, and reliability. This product is a testament to Analog Devices' commitment to innovation in the field of digital signal processing (DSP).

At the core of the ADSP-3202KG is a powerful processor capable of executing complex algorithms with ease. This makes it an ideal choice for applications such as audio and video processing, industrial control systems, medical instrumentation, and communication infrastructure. Its robust architecture is designed to handle multiple tasks simultaneously, ensuring smooth and efficient operation even in the most demanding environments.

Key Features:

  • High-Performance Processing: The DSP core is optimized for high-speed arithmetic operations, which is crucial for real-time signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-3202KG operates with minimal power draw, making it suitable for portable and battery-powered applications.
  • Flexible Connectivity: It comes with a range of interfaces and ports that ensure easy integration into various system configurations.
  • Robust Memory Architecture: Featuring an advanced memory system that allows for rapid access and storage of data, facilitating quick and efficient processing.
  • Scalability: The device is scalable, allowing for future upgrades and ensuring a long product lifecycle.

Developers and engineers will appreciate the comprehensive support provided by Analog Devices, including detailed documentation, reference designs, and customer support. The ADSP-3202KG is not just a product; it is a complete solution that comes with the backing of a leader in the semiconductor industry.

Whether you're designing sophisticated audio equipment, advanced communication systems, or critical medical devices, the ADSP-3202KG offers the performance, reliability, and quality that professionals have come to expect from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess