EN
  • EN
  • DE

ADSP-2186NKSTZ-320

Part No ADSP-2186NKSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family Embedded - DSP (Digital Signal Processors)
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 1.8V 2.5V 3.3V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package 100-LQFP
Manufacturer Device Package 100-LQFP (14x14)
Catalog ADSP-21xx
Win Source Part Number 039160-ADSP-2186NKSTZ-320
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2186NKSTZ-320 CAD Model

Description

ADSP-2186NKSTZ-320: High-Performance Digital Signal Processor

The ADSP-2186NKSTZ-320 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of high-speed signal processing applications. This processor is part of the ADSP-218x family, known for its exceptional performance, flexibility, and efficiency in complex computational tasks.

Key Features

  • High Clock Speed: The ADSP-2186NKSTZ-320 offers a clock speed of 320 MHz, enabling rapid data processing and real-time performance for demanding applications.
  • Processing Power: With 16-bit fixed-point architecture, it delivers powerful computing capabilities suitable for audio, video, and other signal processing tasks.
  • On-Chip Memory: It features a large on-chip memory, including RAM and ROM, facilitating efficient data handling and program execution.
  • I/O Peripherals: A variety of integrated peripherals support flexible interfacing options, making it easier to connect with other components in a system.
  • Power Efficiency: The DSP is designed for low power consumption, making it ideal for portable and power-sensitive applications.

Applications

The ADSP-2186NKSTZ-320 is suitable for a diverse range of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Automotive systems
  • Industrial control
  • Medical instrumentation

Technical Specifications

  • Part Number: ADSP-2186NKSTZ-320
  • Manufacturer: Analog Devices Inc.
  • Package: LQFP-100 (Low-profile Quad Flat Package)
  • Operating Temperature: Specified for a wide temperature range for reliability in various environments.

The ADSP-2186NKSTZ-320 is a robust and reliable digital signal processor that offers a perfect blend of performance, power efficiency, and versatility. It is engineered to meet the stringent requirements of modern signal processing tasks, making it an excellent choice for designers and engineers looking to push the boundaries of what's possible with digital signal processing technology.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess