EN
  • EN
  • DE

ADSP-2186MKSTZ300R

Part No ADSP-2186MKSTZ300R
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fixed Point
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 140078-ADSP-2186MKSTZ300R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2186MKSTZ300R CAD Model

Description

Analog Devices Inc. ADSP-2186MKSTZ300R Product Overview

The ADSP-2186MKSTZ300R is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This DSP is part of the ADSP-218x family, which is known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of audio, industrial, and communication applications.

Key Features

  • High Clock Speed: The ADSP-2186MKSTZ300R operates at a clock speed of 300 MHz, providing ample processing power to handle complex algorithms and signal processing tasks with ease.
  • On-Chip Memory: It comes with integrated on-chip memory, which includes both program and data RAM, allowing for efficient data handling and storage without the need for additional external memory components.
  • Flexible Peripheral Options: This DSP features a variety of peripherals including serial ports, parallel ports, and timers, which enhance its connectivity and make it versatile for interfacing with other devices in a system.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-2186MKSTZ300R is suitable for applications that require high computational performance without compromising on power consumption.
  • Easy Integration: With its surface-mount LQFP (Low-Profile Quad Flat Package), the ADSP-2186MKSTZ300R can be easily integrated into a wide range of electronic systems.

Applications

The ADSP-2186MKSTZ300R is designed to meet the demands of various high-speed signal processing applications, including:

  • Audio processing and sound synthesis
  • Telecommunications including voice and data communications
  • Instrumentation and control systems
  • Image and video processing
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADSP-2186MKSTZ300R is no exception. It is built to meet high standards, ensuring reliability and longevity in critical applications. Whether used in commercial or industrial environments, this DSP can withstand the rigors of continuous operation while delivering consistent performance.

In summary, the ADSP-2186MKSTZ300R from Analog Devices Inc. is a powerful and versatile DSP solution that offers high-speed performance, integrated memory, and a range of peripherals, all while maintaining energy efficiency. Its robust design and ease of integration make it a go-to choice for developers and engineers looking for a reliable DSP for their high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess