EN
  • EN
  • DE

ADSP-2185LKST-115

Part No ADSP-2185LKST-115
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 28.8MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2185L
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ANAANAADSP-2185LKST-115,2156-ADSP-2185LKST-115-AD
Standard Package 90
Win Source Part Number 1043830-ADSP-2185LKST-115
Ultra Librarian 3D Model Ultra Librarian ADSP-2185LKST-115 CAD Model

Description

The ADSP-2185LKST-115 is a state-of-the-art digital signal processor (DSP) from the renowned semiconductor manufacturer Analog Devices Inc. This processor is part of the ADSP-218x family, known for its high performance, low power consumption, and a wide array of features that cater to a multitude of applications.

Key Features:

  • High-Speed Processing: With a core clock speed of 75 MHz, the ADSP-2185LKST-115 provides rapid data processing capabilities essential for real-time applications.
  • Integrated Memory: This DSP comes with 16K x 24 bits of on-chip SRAM, ensuring quick access to data and efficient execution of complex algorithms.
  • Peripheral Support: It includes a variety of peripherals such as three timer/counters, a serial port, and a host of other I/O options, enhancing its versatility in system integration.
  • Power Management: The device features flexible power-down modes, which help in reducing power consumption for battery-powered devices.
  • Instruction Set: The ADSP-2185LKST-115 boasts a rich instruction set optimized for DSP operations, including multiply-accumulate and algebraic operations, which are crucial for signal processing tasks.

Applications:

The ADSP-2185LKST-115 is ideal for a wide range of applications, such as:

  • Audio and video processing
  • Telecommunications
  • Automotive electronics
  • Instrumentation and control systems
  • Medical imaging

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADSP-2185LKST-115 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and long-term performance.

Ordering Information:

The ADSP-2185LKST-115 is available in a 128-lead LQFP (Low Profile Quad Flat Package) and is specified over the industrial temperature range (-40°C to +85°C). For detailed specifications, sample requests, or to place an order, please visit Analog Devices' official website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess