EN
  • EN
  • DE

ADSP-2183KST-160

Part No ADSP-2183KST-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 128LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-TQFP (14x20)
Base Product Number ADSP-2183
Standard Package 72 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559525-ADSP-2183KST-160
Ultra Librarian 3D Model Ultra Librarian ADSP-2183KST-160 CAD Model

Description

The ADSP-2183KST-160, manufactured by Analog Devices Inc., is a high-performance digital signal processor (DSP) designed to meet the demanding requirements of audio processing, industrial control, and other embedded system applications. This processor is part of the ADSP-218x family, known for its exceptional speed, flexibility, and power efficiency.

Key Features

  • High Clock Speed: The ADSP-2183KST-160 offers a 160 MHz high-performance processing speed, enabling rapid data processing and real-time operation for complex algorithms.
  • On-Chip Memory: It includes integrated on-chip memory, featuring 48K bytes of RAM, which facilitates efficient data management and reduces the need for external memory components.
  • Peripheral Support: The device supports a variety of peripherals, including serial ports, parallel ports, and timers, providing versatile interfacing options with other components in the system.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-2183KST-160 offers low power consumption, making it ideal for portable and battery-operated devices.
  • Instruction Set: The processor utilizes a rich instruction set optimized for digital signal processing tasks, which enhances the execution of complex mathematical functions and algorithms.

Applications

  • Audio and speech signal processing
  • Industrial control systems
  • Instrumentation and measurement equipment
  • Automotive electronics
  • Telecommunications infrastructure

Technical Specifications

Parameter Value
Clock Speed 160 MHz
On-Chip Memory 48K bytes RAM
Operating Temperature -40°C to +85°C
Package Surface Mount (ST)
Supply Voltage 2.25 V to 2.75 V

The ADSP-2183KST-160 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology solutions that enhance performance and reliability for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess