The ADSP-2183BST-115 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the ADSP-218x family, known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of applications, including audio processing, industrial control, and telecommunications.
Key Features
- High-Speed Processing: With a core processing speed of 75 MHz, the ADSP-2183BST-115 offers rapid computational capabilities to handle complex algorithms and tasks.
- On-Chip Memory: Equipped with 80K bytes of on-chip RAM, this DSP facilitates quick data access and reduces the need for external memory components.
- Flexible Peripheral Options: It includes a variety of peripheral interfaces such as serial ports, parallel ports, and timers, providing versatility in system design.
- Power Management: Designed with power efficiency in mind, the device features a power-down mode to conserve energy when not in use.
- Instruction Set: The DSP utilizes a rich instruction set optimized for digital signal processing tasks, enabling efficient execution of complex operations.
Technical Specifications
| Parameter |
Value |
| Clock Speed |
75 MHz |
| On-Chip RAM |
80K bytes |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
Surface-Mount |
| Supply Voltage |
5 V |
Applications
The ADSP-2183BST-115 is adept at handling a multitude of applications where signal processing is critical. Its robust architecture is particularly suitable for:
- Audio and speech signal processing
- Image and video processing
- Telecommunication systems
- Instrumentation and control systems
With its combination of speed, on-chip memory, and power efficiency, the ADSP-2183BST-115 is a highly capable DSP that delivers performance and reliability for engineers and designers working on the cutting edge of digital signal processing.