EN
  • EN
  • DE

ADSP-2181KSZ-133

Part No ADSP-2181KSZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 33.3MHz 40MIPS 128-Pin MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173529-ADSP-2181KSZ-133
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2181
Introduction Date April 28, 1997
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2181KSZ-133 CAD Model

Description

ADSP-2181KSZ-133: High-Performance DSP from Analog Devices Inc.

The ADSP-2181KSZ-133 is a standout digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. Engineered to deliver high-performance signal processing capabilities, this processor is part of the ADSP-218x family, which is well-known for its integration of a variety of features and functionalities into a single chip.

At the heart of the ADSP-2181KSZ-133 lies a 16-bit fixed-point DSP core, which is capable of executing up to 75 million instructions per second (MIPS) at a clock speed of 133 MHz. This impressive performance makes it an ideal choice for applications requiring intensive computational tasks such as audio processing, industrial control, medical instrumentation, and communications systems.

One of the key advantages of the ADSP-2181KSZ-133 is its on-chip memory, which includes 16KB of RAM. This internal memory is not only fast but also allows for efficient data management and algorithm execution, eliminating the need for frequent external memory access, which can slow down system performance. Additionally, the processor supports external memory interfaces, providing the flexibility to expand the memory space if required by the application.

The device also boasts a rich set of peripherals, including serial ports for UART or SPI communications, a host interface, and a parallel peripheral interface, enabling easy connectivity and data exchange with other components in the system. Moreover, it features a programmable interval timer and a dedicated hardware multiplier, which accelerates mathematical computations, particularly beneficial for real-time signal processing tasks.

Designed for reliability and durability, the ADSP-2181KSZ-133 is available in a 128-lead LQFP (Low-profile Quad Flat Package) surface-mount package, ensuring a compact footprint on the PCB and facilitating efficient heat dissipation. The processor operates within an industrial temperature range, making it suitable for deployment in environments with challenging temperature conditions.

With its robust set of features, the ADSP-2181KSZ-133 from Analog Devices Inc. is a powerful solution for designers looking to implement advanced DSP functionality in their products, while maintaining system efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess