ADSP-2181KST-133: High-Performance DSP
The ADSP-2181KST-133 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This processor is part of the ADSP-218x family, known for its exceptional processing speed, versatility, and power efficiency, making it an ideal choice for a wide range of signal processing applications.
Key Features:
- High Clock Speed: Operating at a clock speed of 133 MHz, the ADSP-2181KST-133 provides rapid data processing capabilities that are essential for real-time signal processing tasks.
- Optimized Architecture: It features a 16-bit fixed-point architecture that is optimized for efficient execution of complex algorithms and signal processing functions.
- On-Chip Memory: The device comes with integrated program and data memory, which includes 16k words of on-chip RAM, facilitating quick access to data and instructions.
- External Memory Interface: An external memory interface supports extended memory requirements, allowing for flexible system design and scalability.
- Peripheral Connectivity: The DSP is equipped with a variety of peripheral options, including serial ports, parallel ports, and timers, enhancing its ability to interface with other system components.
- Power Management: Power efficiency is a hallmark of the ADSP-2181KST-133, with features that reduce power consumption during idle periods.
Applications:
The ADSP-2181KST-133 is suitable for a broad array of applications, such as:
- Audio and video processing
- Telecommunications
- Instrumentation and control systems
- Automotive electronics
- Industrial automation
Technical Specifications:
Parameter
Value
Clock Speed
133 MHz
Architecture
16-bit Fixed-Point
On-Chip RAM
16k words
Operating Temperature
-40°C to +85°C
Package
Surface Mount
The ADSP-2181KST-133 by Analog Devices Inc is a testament to the company's commitment to providing advanced DSP solutions that meet the evolving needs of modern electronics. With its robust set of features and capabilities, this DSP stands out as a powerful component for any signal processing system.