EN
  • EN
  • DE

ADSP-2171KS-133

Part No ADSP-2171KS-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 33.33MHz
Non-Volatile Memory External
On-Chip RAM 10kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 128-BQFP
Supplier Device Package 128-PQFP (28x28)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910972-ADSP-2171KS-133
Ultra Librarian 3D Model Ultra Librarian ADSP-2171KS-133 CAD Model

Description

ADSP-2171KS-133: High-Performance DSP from Analog Devices Inc.

The ADSP-2171KS-133 is a standout product from Analog Devices Inc., renowned for its high-performance digital signal processing capabilities. This particular model is designed to meet the rigorous demands of advanced audio, video, and signal processing applications, providing a robust and reliable solution for engineers and developers looking to push the boundaries of digital signal technology.

Key Features:

  • High Processing Speed: With a core processing speed of 133 MHz, the ADSP-2171KS-133 delivers rapid data handling and processing, making it ideal for real-time applications that require quick and efficient operations.
  • Integrated Memory: The device comes with 16-bit fixed-point DSPs, integrated program and data memory, which ensures smooth and seamless operation, reducing the need for external components and simplifying the design process.
  • Flexible Peripheral Options: A variety of peripheral options such as serial ports, parallel ports, and timers are available, offering designers the flexibility to configure the DSP for a wide range of applications and interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-2171KS-133 is an excellent choice for battery-powered and portable devices, where energy conservation is paramount.

Applications:

The versatility of the ADSP-2171KS-133 makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications
  • Audio and video processing
  • Medical imaging systems
  • Instrumentation and control systems
  • Aerospace and defense

Technical Specifications:

Parameter Value
Clock Speed 133 MHz
Memory Type Integrated
Interface Type Serial, Parallel
Operating Temperature -40°C to +85°C

In conclusion, the ADSP-2171KS-133 by Analog Devices Inc. is a powerful digital signal processor that offers a combination of speed, efficiency, and versatility. Its robust feature set and high-performance capabilities make it a prime choice for developers seeking a reliable DSP solution for their advanced applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess