EN
  • EN
  • DE

ADSP-21489KSWZ-5B

Part No ADSP-21489KSWZ-5B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 450MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP-EP (24x24)
Win Source Part Number 198833-ADSP-21489KSWZ-5B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21489KSWZ-5B CAD Model

Description

Analog Devices ADSP-21489KSWZ-5B Digital Signal Processor

The ADSP-21489KSWZ-5B is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing capabilities and power efficiency. This DSP is part of the SHARC® processor family, which is widely recognized for its innovative architecture optimized for audio, industrial, and automotive applications requiring complex numeric processing tasks.

Key Features:

  • Core Performance: The ADSP-21489KSWZ-5B boasts a 32-bit super Harvard architecture capable of 5B (billion) instructions per second, providing the computational horsepower necessary for demanding signal processing tasks.
  • On-Chip Memory: It includes 5M bits of on-chip RAM, allowing developers to efficiently manage code and data in a tightly coupled memory architecture, which significantly enhances performance and system reliability.
  • Integrated Peripherals: This DSP features a range of integrated peripherals including serial ports, SPI ports, S/PDIF interfaces, and a host of other I/O options, facilitating easy connectivity and data exchange with other devices in a system.
  • Flexible Clocking Options: With a range of flexible clocking options, the ADSP-21489KSWZ-5B is designed to fit into a variety of system designs, ensuring that it can meet the clocking requirements of most applications.
  • High Precision Computation: The processor supports IEEE single-precision and double-precision formats, enabling high-precision computations that are essential for audio processing, medical imaging, and other applications requiring high fidelity.

Applications:

The ADSP-21489KSWZ-5B is ideal for a wide range of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Medical imaging systems
  • Instrumentation and control applications
  • Industrial automation systems

Package and Availability:

This DSP is available in a 176-lead LQFP (Low Profile Quad Flat Package) that offers a compact footprint while allowing for efficient heat dissipation and ease of integration into various system designs. The ADSP-21489KSWZ-5B is a testament to Analog Devices Inc.'s commitment to providing advanced digital signal processing solutions that push the boundaries of performance and efficiency.

For engineers and system designers seeking a robust, high-performance DSP, the ADSP-21489KSWZ-5B is an excellent choice that combines power, precision, and versatility to meet the challenges of complex digital signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3253 $69.9759
6+ $19.1387 $114.8322
9+ $18.5406 $166.8654
12+ $17.9425 $215.3100
15+ $17.3444 $260.1660
20+ $15.5502 $311.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,597 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess