EN
  • EN
  • DE

ADSP-21489KCPZ-4

Part No ADSP-21489KCPZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-21489 IN 88-LD LFCSP PKG-40 /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP (12x12)
Base Product Number ADSP-21489
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 505-ADSP-21489KCPZ-4,-2735-ADSP-21489KCPZ-4
Standard Package 1
Win Source Part Number 1179698-ADSP-21489KCPZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-21489KCPZ-4 CAD Model

Description

ADSP-21489KCPZ-4 Product Image

The ADSP-21489KCPZ-4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding needs of audio, video, and industrial signal processing applications. This DSP is part of the SHARC processor family, which is renowned for its high computational power and large on-chip memory.

Key Features

  • 400 MHz core performance (2.4 Giga Floating-Point Operations per Second)
  • 5 Mb of integrated on-chip memory
  • Supports 32-bit fixed-point and floating-point data formats
  • Link Port and SPI/UART/SPORT/I²C peripheral interfaces
  • High throughput and deterministic processing for real-time applications
  • Low-power operation and advanced power management features

The ADSP-21489KCPZ-4 boasts a 32-bit SIMD SHARC core which allows simultaneous execution of multiple operations, enhancing its performance for a variety of signal processing tasks. With its 5 Mb of integrated memory, developers can implement complex algorithms without the need for external memory, reducing system costs and simplifying design complexity.

Designed for flexibility, this DSP supports a range of peripheral interfaces, including Link Port, SPI, UART, SPORT, and I²C, making it an ideal choice for interfacing with a wide array of external devices. This versatility makes it suitable for applications such as professional audio equipment, home theater systems, automotive audio systems, and industrial control systems.

The ADSP-21489KCPZ-4 is also designed with power efficiency in mind, featuring advanced power management capabilities that help reduce power consumption during idle or lower activity periods, thereby extending the life of battery-powered devices.

With its combination of performance, integrated memory, and power efficiency, the ADSP-21489KCPZ-4 from Analog Devices Inc. is a powerful solution for developers looking to push the boundaries of digital signal processing in their products.

Product Code: ADSP-21489KCPZ-4

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess