EN
  • EN
  • DE

ADSP-21479KBCZ-2A

Part No ADSP-21479KBCZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARC 266MHZ LP 196CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 266MHz
Non-Volatile Memory ROM (4 Mbit)
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 196-CSPBGA (12x12)
Win Source Part Number 198831-ADSP-21479KBCZ-2A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21479KBCZ-2A CAD Model

Description

The ADSP-21479KBCZ-2A is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the SHARC® family, which is well-known for its exceptional core and memory performance, making it an ideal choice for a variety of audio, medical, industrial, and instrumentation applications.

Key Features:

  • Core Performance: The ADSP-21479KBCZ-2A operates at a core frequency of up to 266 MHz, delivering 1596 MFLOPS of processing power, which is essential for handling complex algorithms and high-speed data processing tasks.
  • On-chip Memory: It boasts an integrated memory system that includes 5M bits of RAM, which can be configured as on-chip SRAM for program and data storage, thereby reducing system costs and complexity.
  • Flexible Peripheral Set: This DSP includes a rich set of peripherals, such as serial ports, SPI, UART, and a parallel peripheral interface, enabling easy integration with a wide range of external devices and systems.
  • High Precision Processing: With its 32-bit/40-bit floating-point architecture, the ADSP-21479KBCZ-2A provides high precision and dynamic range, which is crucial for applications requiring accurate signal processing.
  • Energy Efficiency: Designed for low power consumption, this DSP is suitable for applications where energy efficiency is a priority, without compromising on performance.

Applications:

The versatility of the ADSP-21479KBCZ-2A allows it to be utilized in various sectors. In audio processing, it can be used for effects processing, audio synthesis, and advanced audio decoding. In the medical field, it's suitable for diagnostic equipment and patient monitoring systems. For industrial use, it can handle motor control, process control, and intelligent sensing applications. Additionally, it's capable of supporting instrumentation requirements, such as oscilloscopes and spectrum analyzers.

Package and Quality:

The ADSP-21479KBCZ-2A comes in a 100-lead LQFP package that is compact and suitable for space-constrained designs. Analog Devices Inc. ensures high-quality and reliability standards, making this DSP a trusted component for your critical design projects.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3788 $64.7576
4+ $26.5673 $106.2692
6+ $25.7370 $154.4220
9+ $24.9068 $224.1612
11+ $24.0766 $264.8426
14+ $21.5859 $302.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess