EN
  • EN
  • DE

ADSP-21478KSWZ-2A

Part No ADSP-21478KSWZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARC 266MHZ LP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP Exposed Pad
Case / Package 100-LQFP-EP (14x14)
Family Name ADSP-21478
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910965-ADSP-21478KSWZ-2A
Ultra Librarian 3D Model Ultra Librarian ADSP-21478KSWZ-2A CAD Model

Description

The ADSP-21478KSWZ-2A is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the field of high-performance semiconductors. This DSP is part of the SHARC® processor family, which is renowned for its exceptional computational power and efficiency in processing audio, video, and voice signals.

Key Features

  • Core Performance: The ADSP-21478KSWZ-2A boasts a 32-bit super Harvard architecture that can execute up to 2400 MMACS (million multiply-accumulates per second) at a core clock speed of 266 MHz, making it ideal for high-speed signal processing applications.
  • Memory: It comes equipped with 5 MB of on-chip memory, which includes both SRAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Peripheral Set: A comprehensive set of peripherals enhances the DSP's interface capabilities. This includes UART, SPI, SPORT, and CAN interfaces, which facilitate easy communication with other devices and systems.
  • Power Efficiency: The processor is designed with power efficiency in mind, featuring a variety of power-down modes to reduce power consumption when full processing power is not required.
  • Integration: The ADSP-21478KSWZ-2A integrates seamlessly with Analog Devices' CrossCore® software development tools, which include compilers, debuggers, and emulators to streamline the development process.

Applications

This DSP is suitable for a wide range of applications, particularly those requiring intensive signal processing capabilities. Common applications include professional and automotive audio systems, medical imaging, industrial control systems, and instrumentation. Its robust processing power and efficiency make it an excellent choice for any application where signal integrity and processing speed are critical.

Package and Availability

The ADSP-21478KSWZ-2A is available in a 100-lead LQFP (Low-profile Quad Flat Package) that is both space-saving and easy to integrate into a variety of hardware designs. For pricing, availability, and additional technical specifications, interested parties should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6837 $74.0511
6+ $20.2533 $121.5198
9+ $19.6204 $176.5836
13+ $18.9875 $246.8375
16+ $18.3546 $293.6736
22+ $16.4559 $362.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess