EN
  • EN
  • DE

ADSP-21478BSWZ-2A

Part No ADSP-21478BSWZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SHARC 266MHZ LP 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate 266MHz
Non-Volatile Memory ROM (4Mbit)
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Base Product Number ADSP-21478
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910963-ADSP-21478BSWZ-2A
Ultra Librarian 3D Model Ultra Librarian ADSP-21478BSWZ-2A CAD Model

Description

The ADSP-21478BSWZ-2A by Analog Devices Inc. is a high-performance digital signal processor (DSP) that is part of the SHARC® family, renowned for its exceptional computational power and audio processing capabilities. This processor is designed to cater to a wide array of applications, including professional and automotive audio, industrial control, instrumentation, and home theater systems.

Key Features

  • High Processing Power: The ADSP-21478BSWZ-2A boasts a 32-bit super Harvard architecture that allows for simultaneous dual-bus access to both data and instructions, ensuring efficient operation and high throughput.
  • Large On-chip Memory: It includes integrated on-chip memory, comprising 5Mbits of RAM, which can be configured as needed to optimize system performance.
  • Flexible Clocking Options: The device supports a variety of clocking options, providing versatility in system design and the ability to optimize performance for specific applications.
  • Peripheral Set: The DSP is equipped with an extensive set of peripherals, including UART, SPI, SPORT, and CAN interfaces, allowing for easy integration into a wide range of systems.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21478BSWZ-2A is ideal for applications that require high computational performance with low power consumption.

Technical Specifications

Parameter Value
Clock Speed 266 MHz
Operating Temperature -40°C to +85°C
Package / Case 100-LQFP
Mounting Type Surface Mount

Applications

The ADSP-21478BSWZ-2A is ideal for applications that demand robust processing capabilities, such as advanced audio processing, multi-channel audio systems, and complex industrial control systems. Its high-speed performance and integrated peripherals make it a versatile choice for engineers and designers looking to push the boundaries of digital signal processing.

With its combination of performance, integration, and efficiency, the ADSP-21478BSWZ-2A from Analog Devices Inc. is a powerful tool for creating sophisticated and reliable digital signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess