EN
  • EN
  • DE

ADSP-21369KSWZ-1A

Part No ADSP-21369KSWZ-1A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 266MHZ 208-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 266MHz
Non-Volatile Memory ROM (768 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 208-LQFP-EP (28x28)
Win Source Part Number 198827-ADSP-21369KSWZ-1A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21369KSWZ-1A CAD Model

Description

ADSP-21369KSWZ-1A Digital Signal Processor

The ADSP-21369KSWZ-1A is a high-performance, 32-bit digital signal processor (DSP) from the esteemed manufacturer, Analog Devices Inc. This product is part of the SHARC® Processor family, which is renowned for its exceptional computational power and efficiency in processing audio, multimedia, and other signal processing applications.

Key Features:

  • Processing Power: The core of the ADSP-21369KSWZ-1A operates at a frequency of up to 400 MHz, providing a remarkable 2400 MFLOPS (million floating-point operations per second) of processing power. This enables the processor to handle complex algorithms and multiple processing tasks with ease.
  • Memory: It comes with an integrated 5 MB of on-chip memory, which includes both static random-access memory (SRAM) and read-only memory (ROM). This allows for efficient data storage and quick access to code and data.
  • I/O Peripherals: A variety of peripheral interfaces are available, including UART, SPI, SPORT, and CAN, which facilitate easy communication with other devices and systems.
  • Link Ports: Six link ports support efficient data streaming and inter-DSP communication, which is essential for systems requiring high throughput and data exchange between multiple processors.

Applications:

The ADSP-21369KSWZ-1A is ideal for a range of applications, particularly those requiring intensive signal processing capabilities. Some of these applications include:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Home theater systems
  • Medical imaging systems
  • Industrial control systems

This DSP is designed to offer developers a flexible and powerful platform for creating sophisticated signal processing solutions. With its high performance, integrated memory, and extensive I/O capabilities, the ADSP-21369KSWZ-1A is an excellent choice for any application that demands robust signal processing functionality.

For detailed technical specifications, application support, and additional resources, please visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0880 $92.1760
4+ $37.8159 $151.2636
5+ $36.6343 $183.1715
7+ $35.4516 $248.1612
9+ $34.2700 $308.4300
12+ $30.7253 $368.7036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess