EN
  • EN
  • DE

ADSP-21364KBCZ-1AA

Part No ADSP-21364KBCZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 136CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 333MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 136-CSPBGA (12x12)
Win Source Part Number 077843-ADSP-21364KBCZ-1AA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-21364KBCZ-1AA CAD Model

Description

Analog Devices Inc. ADSP-21364KBCZ-1AA

The ADSP-21364KBCZ-1AA is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This DSP is part of the SHARC® family, which is renowned for its exceptional computational power and audio processing capabilities. The ADSP-21364KBCZ-1AA is designed to cater to a wide array of applications, including professional and automotive audio, industrial control, medical imaging, and other multifaceted signal processing tasks that require a significant amount of mathematical computation.

At the core of the ADSP-21364KBCZ-1AA lies a 32-bit super Harvard architecture that combines the advantages of a dual Harvard architecture with the power of a 32-bit core. The processor is capable of executing up to 266 MHz, which translates to 1596 MFLOPS (million floating-point operations per second), making it an excellent choice for applications that demand high-speed data processing and real-time performance.

This DSP integrates 2 MB of on-chip memory, which is partitioned as 1.5 MB of RAM and 0.5 MB of ROM. This on-chip memory is instrumental in reducing latency and improving the overall system performance by allowing quick access to frequently used data and code. Additionally, the ADSP-21364KBCZ-1AA features a flexible memory interface that supports glueless connections to a variety of external memory types, including SDRAM, SRAM, flash, and ROM, thereby providing designers with the flexibility to choose the best memory solution for their specific application needs.

The ADSP-21364KBCZ-1AA is equipped with a rich set of peripherals, including SPI, UART, and two synchronous serial ports, which facilitate easy interfacing with external devices and enable seamless communication within embedded systems. Moreover, the processor supports a Link Port interface for direct processor-to-processor communication, which is essential for scalable multiprocessor systems.

For designers and engineers looking for a robust and versatile DSP solution, the ADSP-21364KBCZ-1AA from Analog Devices Inc. offers a compelling blend of performance, memory, and peripheral integration. It is available in a 208-ball CSPBGA package, ensuring a compact footprint for space-constrained applications. With its advanced features and proven reliability, this DSP stands as a top-tier choice for sophisticated signal processing projects.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess