EN
  • EN
  • DE

ADSP-21363KSWZ-1AA

Part No ADSP-21363KSWZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ EPAD 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface DAI, SPI
Clock Rate 333MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-LQFP-EP (20x20)
Base Product Number ADSP-21363
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 846816-ADSP-21363KSWZ-1AA
Ultra Librarian 3D Model Ultra Librarian ADSP-21363KSWZ-1AA CAD Model

Description

ADSP-21363KSWZ-1AA Digital Signal Processor

The ADSP-21363KSWZ-1AA is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing power and efficiency. This DSP is part of the SHARC® processor family, which is widely recognized for its floating-point prowess, making it an ideal choice for a variety of audio, video, and control applications requiring precise calculations and signal processing.

Key Features:

  • Processing Power: The ADSP-21363KSWZ-1AA offers a 32-bit floating-point architecture, which provides ample computational capabilities for demanding applications, ensuring high precision and dynamic range.
  • High Performance: With a core performance of up to 333 MHz, this DSP delivers up to 2 GFLOPs of processing power, enabling real-time processing of complex algorithms and functions.
  • Memory: It comes equipped with 5 Mbits of on-chip RAM, which can be configured as needed to meet the demands of various applications.
  • I/O Flexibility: This DSP features a range of I/O options, including a parallel peripheral interface, serial ports, and link ports, providing versatile connectivity for a broad spectrum of external devices.
  • Integration: The ADSP-21363KSWZ-1AA integrates seamlessly with other components, thanks to its flexible interfacing capabilities, reducing system complexity and BOM costs.

Applications:

The ADSP-21363KSWZ-1AA is suitable for a vast array of applications. Its high-speed processing is perfect for advanced audio processing, home theater systems, professional audio equipment, and automotive audio systems. It's also adept at handling complex control processing tasks found in industrial control systems, medical devices, and instrumentation.

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The ADSP-21363KSWZ-1AA is manufactured to meet the highest industry standards of performance and reliability, ensuring long-term dependability for critical applications.

With its combination of performance, memory, and I/O capabilities, the ADSP-21363KSWZ-1AA stands as a powerful solution for developers looking to harness the power of SHARC® DSPs for their advanced signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess