EN
  • EN
  • DE

ADSP-21363KBCZ-1AA

Part No ADSP-21363KBCZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 136CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 333MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 136-CSPBGA (12x12)
Win Source Part Number 077842-ADSP-21363KBCZ-1AA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21363KBCZ-1AA CAD Model

Description

The ADSP-21363KBCZ-1AA is a high-performance digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. This DSP is part of the SHARC® Processor family, which is renowned for its exceptional computational power and efficiency in processing audio, video, and voice signals. This makes the ADSP-21363KBCZ-1AA an ideal choice for a wide range of applications, including professional and automotive audio, home theater systems, musical instruments, and effects processors.

Key Features:

  • Core Performance: The processor features a 32-bit super Harvard architecture that operates at a core frequency of up to 333 MHz, providing a high level of precision and performance.
  • On-chip Memory: It includes 5Mbits of on-chip RAM, which can be configured as needed to optimize data throughput for various processing tasks.
  • Integrated Peripherals: A range of peripherals is integrated into the device, including serial ports, a parallel port, and a SPI port, enhancing connectivity and data transfer capabilities.
  • Flexible Interface Options: The ADSP-21363KBCZ-1AA supports various interface standards, allowing for easy integration with other components within a system.
  • Power Efficiency: Designed with power efficiency in mind, this DSP provides a balance between performance and power consumption, making it suitable for power-sensitive applications.

Technical Specifications:

Parameter Value
Product Category Digital Signal Processors & Controllers
Manufacturer Analog Devices Inc.
Series SHARC®
Core SHARC
Maximum Clock Frequency 333 MHz
Operating Supply Voltage 1.14 V to 1.32 V
Operating Temperature -40°C to +85°C
Mounting Style SMD/SMT
Package/Case 208-Ball CSPBGA
Interface Type SPI, UART, Parallel, Serial

With its robust set of features and capabilities, the ADSP-21363KBCZ-1AA from Analog Devices Inc. is a powerful solution for demanding signal processing applications that require high-speed data processing and real-time performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.8558 $86.8558
2+ $84.1416 $168.2832
3+ $81.4273 $244.2819
4+ $78.7131 $314.8524
5+ $70.5703 $352.8515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess