EN
  • EN
  • DE

ADSP-21363BSWZ-1AA

Part No ADSP-21363BSWZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ EPAD 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP Exposed Pad
Case / Package 144-LQFP-EP (20x20)
Family Name ADSP-21363
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860490-ADSP-21363BSWZ-1AA
Ultra Librarian 3D Model Ultra Librarian ADSP-21363BSWZ-1AA CAD Model

Description

ADSP-21363BSWZ-1AA Digital Signal Processor by Analog Devices Inc.

The ADSP-21363BSWZ-1AA is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This processor is part of the SHARC® family, which is well-known for its exceptional computing performance and power efficiency. The ADSP-21363BSWZ-1AA is designed to cater to a wide range of applications, including automotive audio and navigation systems, professional audio equipment, and industrial control systems.

Key Features:

  • High Processing Power: The ADSP-21363BSWZ-1AA is equipped with a 32-bit super Harvard architecture that enables simultaneous dual data fetches from memory for high computational throughput.
  • Large On-chip Memory: It boasts a large on-chip memory, including both SRAM and ROM, which allows for efficient data and instruction management without external memory access bottlenecks.
  • Flexible Peripheral Set: This DSP includes a variety of peripherals such as serial ports, parallel ports, and timers, which enhance its interfacing capabilities with other devices and systems.
  • High Precision: With its floating-point processing capability, the ADSP-21363BSWZ-1AA ensures high precision in applications that require complex mathematical computations.
  • Power Efficiency: The processor is designed for low power consumption, making it suitable for power-sensitive applications.

Applications:

  • Automotive audio and navigation
  • Professional audio systems
  • Industrial control systems
  • Medical imaging equipment
  • Instrumentation and measurement devices

The ADSP-21363BSWZ-1AA DSP is available in a 100-lead LQFP (Low Profile Quad Flat Package) that ensures compact integration into a variety of electronic assemblies. Its robust design and comprehensive technical support from Analog Devices Inc. make it a reliable choice for developers looking to create sophisticated digital signal processing solutions.

For detailed specifications, application support, and additional resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their technical support team. The ADSP-21363BSWZ-1AA is not just a component; it is a gateway to high-performance digital signal processing that can elevate the capabilities of your electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess