EN
  • EN
  • DE

ADSP-21363BBCZ-1AA

Part No ADSP-21363BBCZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 136CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 333MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 136-CSPBGA (12x12)
Win Source Part Number 077840-ADSP-21363BBCZ-1AA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADSP-21363
Introduction Date May 02, 2002
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21363BBCZ-1AA CAD Model

Description

Manufacturer: Analog Devices Inc.

The ADSP-21363BBCZ-1AA is a high-performance digital signal processor (DSP) from the reputable Analog Devices Inc. This powerful component is part of the SHARC® processor family, renowned for their exceptional computational power and large on-chip memory. The ADSP-21363BBCZ-1AA is designed to cater to a wide range of applications, including audio processing, industrial control, medical imaging, and more.

Key Features:

  • Core Performance: The processor boasts a 32-bit super Harvard architecture that allows for simultaneous dual data fetches and a single instruction fetch during each processor cycle.
  • Operating Frequency: The ADSP-21363BBCZ-1AA operates at a frequency of 333 MHz, enabling efficient and rapid processing suitable for demanding applications.
  • On-chip Memory: It comes equipped with a substantial amount of on-chip memory, including 2 MB of 32-bit wide RAM, which is essential for real-time signal processing tasks.
  • I/O Processing: The processor features a variety of peripheral interfaces, including SPI, UART, and SPORT, which facilitate flexible I/O communication.
  • Integration: The device supports seamless integration with other components in a system, thanks to its link ports that can be used for direct DSP-to-DSP communication.

Applications:

  • Professional and consumer audio systems
  • Industrial control systems
  • Medical imaging equipment
  • Instrumentation and measurement devices

Package and Quality:

The ADSP-21363BBCZ-1AA is provided in a 144-ball CSPBGA (Chip Scale Package Ball Grid Array) package, which ensures a compact footprint and reliable connectivity to the printed circuit board (PCB). Analog Devices Inc. adheres to stringent quality control measures, ensuring that each DSP meets the highest standards of performance and reliability.

For engineers and developers looking for a robust and versatile DSP solution, the ADSP-21363BBCZ-1AA from Analog Devices Inc. offers a compelling option with its advanced features and proven track record in various high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 707 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess