EN
  • EN
  • DE

ADSP-21262SKBCZ200

Part No ADSP-21262SKBCZ200
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 32BIT 136CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 136-CSPBGA (12x12)
Win Source Part Number 077838-ADSP-21262SKBCZ200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21262SKBCZ200 CAD Model

Description

Analog Devices Inc. ADSP-21262SKBCZ200: A High-Performance Signal Processing Solution

The ADSP-21262SKBCZ200 is a powerful digital signal processor (DSP) from the reputable manufacturer, Analog Devices Inc. This particular model is part of the SHARC® processor family, which is known for its high performance in terms of floating-point computations, making it an ideal choice for a wide array of signal processing applications.

Featuring a 32-bit architecture, the ADSP-21262SKBCZ200 operates at a frequency of up to 200 MHz, delivering exceptional speed and efficiency. Its core is capable of executing up to 600 million floating-point operations per second (MFLOPS), which is a testament to its computational prowess. This level of performance is crucial for applications that require rapid and precise calculations, such as audio and video processing, medical imaging, and industrial control systems.

The processor is equipped with a 128 KB on-chip SRAM, which provides quick access to data and instructions, thereby reducing latency and improving overall system throughput. Furthermore, the ADSP-21262SKBCZ200 supports a variety of external memory interfaces, including SDRAM and flash memory, allowing for flexible system design and expansion possibilities.

Connectivity is another strong suit of this DSP, featuring a host of peripheral interfaces such as link ports, serial ports, and a parallel peripheral interface (PPI). These interfaces enable the ADSP-21262SKBCZ200 to communicate with other devices and systems seamlessly, making it a versatile component in multi-processor configurations or when interfacing with external hardware like ADCs and DACs.

The ADSP-21262SKBCZ200 is available in a 160-ball CSPBGA (Chip Scale Package Ball Grid Array) package, which is known for its space-saving design. This compact footprint is particularly beneficial for applications where board space is at a premium.

In summary, the ADSP-21262SKBCZ200 from Analog Devices Inc. is a robust and reliable DSP solution that provides a blend of performance, connectivity, and flexibility, making it an excellent choice for engineers and designers looking to tackle challenging signal processing tasks in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess