EN
  • EN
  • DE

ADSP-21262

Part No ADSP-21262
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142185-ADSP-21262
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21262 CAD Model

Description

The ADSP-21262 from Analog Devices Inc. is a powerful member of the SHARC® family of 32-bit floating-point digital signal processors (DSPs). Designed with a focus on high-performance audio and industrial applications, this processor combines a rich instruction set with a flexible architecture to deliver exceptional computational power and real-time processing capabilities.

Key Features:

  • High-Performance Processing: With a core clock speed that can reach up to 150MHz, the ADSP-21262 is capable of delivering up to 300 MFLOPS (million floating-point operations per second), making it suitable for demanding signal processing tasks.
  • Integrated Memory: The processor boasts on-chip memory, including 2MB of 32-bit wide memory, which can be configured as 1MB of dual-ported SRAM for flexible data storage and retrieval.
  • Flexible Peripheral Set: A host of peripherals supports versatile I/O and system integration, including UART, SPI, SPORT, and parallel peripheral interfaces, facilitating connectivity with a wide range of external devices.
  • Link Ports: Six link ports provide direct DSP-to-DSP communication, enabling efficient data transfer in multi-processor systems without burdening the external memory bus.
  • Power Management: The processor supports dynamic power-down options, allowing for reduced power consumption during idle periods, which is critical for power-sensitive applications.

Applications:

The ADSP-21262 is ideally suited for a variety of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and navigation
  • Industrial control systems
  • Medical imaging equipment
  • Instrumentation and measurement devices

Development Support:

Analog Devices Inc. provides comprehensive development tools for the ADSP-21262, including the CrossCore® Embedded Studio (CCES) software development environment, which offers an extensive range of software modules, a C/C++ compiler, and a debugger to streamline the development process. Additionally, evaluation boards and reference designs are available to accelerate system prototyping and integration.

With its robust architecture, the ADSP-21262 stands out as a versatile and efficient solution for complex digital signal processing needs, offering the performance required for next-generation audio, automotive, and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess