EN
  • EN
  • DE

ADSP-2111KS-52

Part No ADSP-2111KS-52
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 13MHz
Non-Volatile Memory External
On-Chip RAM 3kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-MQFP (14x14)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 910955-ADSP-2111KS-52
Ultra Librarian 3D Model Ultra Librarian ADSP-2111KS-52 CAD Model

Description

ADSP-2111KS-52 Image

The ADSP-2111KS-52 is a high-performance, single-chip microprocessor from Analog Devices Inc. Specifically designed to meet the rigorous demands of signal processing applications, this product is a testament to the company's commitment to providing advanced solutions for the electronics industry.

Key Features:

  • High-Speed Performance: The ADSP-2111KS-52 boasts a 52 MHz clock speed, enabling fast processing capabilities for complex algorithms and high-bandwidth data streams.
  • Integrated Memory: Equipped with onboard RAM, this processor reduces the need for external memory components, simplifying design and enhancing system reliability.
  • Flexible I/O Options: A comprehensive set of input/output options ensures seamless integration with a wide range of peripherals and systems, making it a versatile choice for many applications.
  • Energy Efficient: Designed with power efficiency in mind, this microprocessor is ideal for applications where power consumption is a critical factor.
  • Robust Instruction Set: The device features a rich instruction set optimized for digital signal processing tasks, providing developers with the tools to implement complex functions with ease.

Applications:

The ADSP-2111KS-52 is suitable for a variety of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Industrial automation

Technical Specifications:

Parameter Value
Clock Speed 52 MHz
On-board RAM Yes
Operating Temperature -40°C to +85°C
Package Surface-Mount
Power Supply Voltage 5V

In conclusion, the ADSP-2111KS-52 from Analog Devices Inc. is a powerful and efficient solution for designers seeking a robust microprocessor for advanced digital signal processing. Its combination of speed, integrated features, and versatility makes it an excellent choice for a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess