EN
  • EN
  • DE

PTL20-15R1-503B2

Part No PTL20-15R1-503B2
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 50K OHM 0.05W TOP 20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 50 kOhms
Power (Watts) 0.05W, 1/20W
Tolerance ±20%
Adjustment Type Top
Fader Type Standard, LED
Travel Range 20mm
Size / Dimension Rectangular - 1.378" L x 0.354" W x 0.276" H (35.00mm x 9.00mm x 7.00mm)
Mounting Type Through Hole;5;9;7;10;8;3;4;2;3;1;1528;4809;118;119;4434;480;5942;10;1568;1712;987;818;0;938;25493;2606;1025;1024;1027;1026;19101;62287;47017;56384;6490;34955;36855;47018;36858;47019;13549;84953;9271;81725;81726;28092;28093;28094;28095;128721;114483;111350;61;3;804;1;17;0;1;5.6 Ohms;22 Ohms;33 Ohms;120 Ohms;500 Ohms;560 Ohms;1 kOhms;2 kOhms;5 kOhms;10 kOhms;20 kOhms;22 kOhms;25 kOhms;50 kOhms;100 kOhms;110 kOhms;200 kOhms;250 kOhms;300 kOhms;500 kOhms;1 MOhms;74015;4907;5503;6357;6884;7524;8085;14064;11096;10879;18038;140692;16543;28682;240305;246576;264413;278551;287981;1;138283;1340;1900;1;402608;413825;341768;377085;377136;407938;456032;408002;73830;103245;143306;184251;222116;257403;69133;214141;1;1;393920;393921;393930;393933;393934;690401;393935;393939;456029;393942;393943;734403;393944;393945;393946;393949;393951;393952;393954;393956;393957;829650;393958;393959;734402;393960;393962;393964;393965;393966;393967;394026;394027;394086;829649;394087;394088;394090;394095;394096;394097;394098;394099;394101;394102;394103;394104;394396;394399;394400;394401;734401;394402;394403;394404;394405;394406;394407;394409;759876;394632;394635;394636;394696;394697;394698;394699;394700;394701;394702;394703;394704;745348;706501;394706;394707;394731;394732;329230;383652;409393;411897;Featured;Most Popular;Featured;Most Popular
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1593805-PTL20-15R1-503B2
Ultra Librarian 3D Model Ultra Librarian PTL20-15R1-503B2 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SLIDE POT 5K OHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 15MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 20MM
Lowest to $1.7408
Bourns Inc.
SLIDE POT 10KOHM 0.25W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.125W TOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess