EN
  • EN
  • DE

ADSP-21065LCSZ-240

Part No ADSP-21065LCSZ-240
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 208-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Serial Port
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 208-BFQFP
Manufacturer Package 208-MQFP (28x28)
Win Source Part Number 768203-ADSP-21065LCSZ-240
Family Name ADSP-21065L
Introduction Date June 01, 2000
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21065LCSZ-240 CAD Model

Description

ADSP-21065LCSZ-240

The ADSP-21065LCSZ-240 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing capabilities and versatility in handling complex signal processing tasks. This DSP is part of the ADSP-21000 family, which is well-known for its efficient data manipulation and control operations, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control, and instrumentation.

Key Features:

  • High Clock Speed: The ADSP-21065LCSZ-240 operates at a clock speed of 240 MHz, enabling high-speed computations that are essential for real-time signal processing tasks.
  • Large On-chip Memory: It comes with a substantial amount of on-chip memory, which allows for efficient program execution and data storage without the need for external memory components.
  • Advanced Instruction Set: The processor features a rich instruction set designed specifically for digital signal processing, which includes support for parallel operations and specialized mathematical functions.
  • Flexible Peripheral Options: With a variety of peripheral interfaces, the ADSP-21065LCSZ-240 provides the flexibility needed to interface with other components in a system, such as ADCs, DACs, and communication modules.
  • Low Power Consumption: Despite its high-performance capabilities, the DSP is engineered to maintain low power consumption, making it suitable for power-sensitive applications.

Applications:

The ADSP-21065LCSZ-240 is adept at handling applications that require intensive computation and precise digital signal manipulation. It is commonly used in:

  • Audio and video processing equipment
  • Wireless and wired communication systems
  • Medical imaging devices
  • Industrial control systems
  • Instrumentation and measurement devices

With its robust architecture and powerful performance, the ADSP-21065LCSZ-240 from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and capable DSP solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
In Stock: 120 pieces Factory Stock: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess