EN
  • EN
  • DE

ADSP-21062LKSZ-160

Part No ADSP-21062LKSZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor | IC DSP CONTROLLER 2MBIT 240MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 240-BFQFP Exposed Pad
Supplier Device Package 240-MQFP-EP (32x32)
Family Part Number ADSP-21062
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142165-ADSP-21062LKSZ-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21062LKSZ-160 CAD Model

Description

ADSP-21062LKSZ-160: A High-Performance Signal Processing Solution

The ADSP-21062LKSZ-160 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high-speed computing capabilities and efficient signal processing. This product is part of the SHARC® processor family, which is well-regarded in the industry for its floating-point prowess, making it an ideal choice for a wide range of applications that require precise and complex mathematical computations.

Key Features:

  • High Performance: With a 32-bit architecture and a clock speed of 160 MHz, the ADSP-21062LKSZ-160 delivers exceptional processing power, capable of executing up to 480 million floating-point operations per second (MFLOPS).
  • On-Chip Memory: It comes equipped with 2 MB of on-chip memory, which provides low-latency access to data and instructions, enhancing overall system performance.
  • Flexible I/O Processing: The DSP includes a variety of peripheral options, such as serial ports, parallel ports, and link ports, enabling flexible interfacing with other devices and systems.
  • Scalable Architecture: The SHARC processor family allows for easy scalability, meaning that the ADSP-21062LKSZ-160 can be used in systems that may require future upgrades or expansions, without the need for significant redesign.

Applications:

The versatile nature of the ADSP-21062LKSZ-160 makes it suitable for a multitude of applications, including but not limited to:

  • Audio and video processing
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement equipment
  • Communications infrastructure

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADSP-21062LKSZ-160 is built to meet the rigorous demands of professional environments, ensuring consistent performance and longevity. Moreover, Analog Devices provides extensive technical support and documentation, including detailed datasheets, application notes, and reference designs, to facilitate the integration of the DSP into various applications.

Overall, the ADSP-21062LKSZ-160 from Analog Devices Inc. represents a robust and reliable solution for complex digital signal processing tasks, offering both performance and versatility to meet the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,707.4627 $1,707.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess