EN
  • EN
  • DE

ADSP-21062LKSZ-133

Part No ADSP-21062LKSZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 33MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 240-MQFP-EP (32x32)
Win Source Part Number 198821-ADSP-21062LKSZ-133
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21062LKSZ-133 CAD Model

Description

ADSP-21062LKSZ-133: High-Performance Digital Signal Processor

The ADSP-21062LKSZ-133 is a sophisticated digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Known for its high performance and reliability, this DSP is part of the SHARC® family of processors, which are widely recognized for their floating-point capabilities and are designed to handle complex mathematical computations efficiently.

Key Features:

  • High Processing Power: With a core clock speed of 133 MHz, the ADSP-21062LKSZ-133 delivers rapid data processing capabilities that are essential for high-speed signal processing applications.
  • Advanced Architecture: The processor boasts a 32-bit super Harvard architecture that enables simultaneous instruction fetches and data transfers, leading to enhanced computational throughput.
  • Floating-Point Precision: The SHARC processor supports IEEE 754-standard floating-point arithmetic, making it ideal for applications that require high-precision calculations.
  • Large On-Chip Memory: Equipped with a generous amount of on-chip memory, including both SRAM and instruction cache, the DSP can handle complex algorithms and large data sets with ease.
  • Integrated Peripherals: A host of integrated peripherals, such as serial ports and link ports, facilitate easy communication with other devices and systems.
  • Flexible Interface Options: The device offers a variety of interface options, including DMA channels and a parallel peripheral interface, providing versatility in system design.

Applications:

The ADSP-21062LKSZ-133 is well-suited for a wide range of applications that demand high-performance signal processing, such as:

  • Audio and video processing
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement equipment
  • Communications infrastructure

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADSP-21062LKSZ-133 is no exception. It is designed to meet the rigorous demands of professional-grade electronics and undergoes stringent testing to ensure performance and reliability in a variety of environmental conditions.

Whether you are developing an advanced audio processing system or a sophisticated medical imaging device, the ADSP-21062LKSZ-133 provides the computational power and flexibility you need to create cutting-edge technology.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess