EN
  • EN
  • DE

ADSP-21062LCSZ-160

Part No ADSP-21062LCSZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 240-MQFP-EP (32x32)
Win Source Part Number 198820-ADSP-21062LCSZ-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21062LCSZ-160 CAD Model

Description

ADSP-21062LCSZ-160: A High-Performance DSP Solution from Analog Devices Inc.

The ADSP-21062LCSZ-160 is a cutting-edge digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This particular model is part of the SHARC® processor family, which is well-known for its high computational power and efficiency in processing complex algorithms. The ADSP-21062LCSZ-160 is designed to cater to a wide range of applications, including audio processing, medical imaging, industrial control systems, and more.

Key Features:

  • High Clock Speed: The processor operates at a frequency of 160 MHz, enabling fast and efficient signal processing capabilities.
  • Large On-Chip Memory: It is equipped with 2 MB of on-chip SRAM, providing ample space for code and data without the need for external memory components.
  • Advanced Architectural Design: The ADSP-21062LCSZ-160 features a 32-bit floating-point architecture, which is ideal for applications requiring high precision and dynamic range.
  • Parallel Processing: With its ability to perform parallel computations, this DSP can handle multiple operations simultaneously, significantly improving processing throughput.
  • Flexible Peripheral Options: The device includes a variety of peripherals, such as serial ports, parallel ports, and timers, which enhance its connectivity and integration with other system components.

Robust Performance for Demanding Applications:

The ADSP-21062LCSZ-160 is built to deliver robust performance even in the most demanding applications. Its high-speed processing and large memory capacity make it an ideal choice for developers looking to implement complex algorithms and real-time data processing. The processor's floating-point capabilities ensure that it can handle a wide dynamic range of inputs without sacrificing accuracy.

Easy Integration and Development:

Analog Devices Inc. provides comprehensive support for the ADSP-21062LCSZ-160, including development tools, software libraries, and reference designs. This support facilitates rapid development and integration into various applications, reducing time-to-market for products that rely on high-performance DSPs.

Whether for professional audio equipment, advanced communication systems, or sophisticated industrial controls, the ADSP-21062LCSZ-160 by Analog Devices Inc. stands out as a versatile and powerful DSP solution that can meet the challenges of modern signal processing demands.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess