EN
  • EN
  • DE

ADSP-21062KSZ-133

Part No ADSP-21062KSZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 33MHz 40MIPS 240-Pin MQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173478-ADSP-21062KSZ-133
Popularity Low
Supply and Demand Status Limited
Family Name ADSP-21062
Introduction Date July 19, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21062KSZ-133 CAD Model

Description

Analog Devices Inc. ADSP-21062KSZ-133 Product Overview

The ADSP-21062KSZ-133 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the SHARC® processor family, which is renowned for its exceptional computational power and efficiency in handling complex signal processing tasks.

Key Features

  • Core Performance: The ADSP-21062KSZ-133 operates at a clock speed of 133MHz, offering a balance of high-speed processing capabilities while maintaining power efficiency.
  • On-chip Memory: It comes with integrated 512KB of on-chip RAM, which enables rapid data access and processing without the need for external memory components.
  • Floating-Point Architecture: The processor utilizes a 32-bit IEEE floating-point architecture, which is ideal for applications requiring high precision and dynamic range, such as audio processing, medical imaging, and 3D graphics.
  • I/O Processing: With its dedicated I/O processor, the ADSP-21062KSZ-133 can manage a variety of peripherals and external interfaces without burdening the main DSP core, leading to improved overall system performance.
  • Link Ports: Six high-speed link ports facilitate direct DSP-to-DSP communication, enabling the creation of scalable multiprocessing systems.

Applications

The ADSP-21062KSZ-133 is versatile and can be used in a wide array of applications, including but not limited to:

  • Professional and consumer audio equipment
  • Automotive audio and infotainment systems
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement devices
  • Communication infrastructure

Design Support and Community

Analog Devices provides extensive support for developers working with the ADSP-21062KSZ-133. Designers can access a wide range of resources, such as development tools, software libraries, and reference designs. The active community and technical forums also offer a platform for collaboration and knowledge sharing among engineers and enthusiasts.

Quality and Reliability

As with all Analog Devices products, the ADSP-21062KSZ-133 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. It is available in a 240-pin MQFP (Metric Quad Flat Pack) package, which is suitable for space-constrained applications.

Whether you are designing high-end audio systems, complex medical devices, or robust industrial controls, the ADSP-21062KSZ-133 provides the computational horsepower and flexibility needed to achieve cutting-edge performance and innovation.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess