EN
  • EN
  • DE

ADSP-2101BG-100

Part No ADSP-2101BG-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-2100 Family DSP Microcomputers | IC DSP CONTROLLER 16BIT 68PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 25MHz
Non-Volatile Memory External
On-Chip RAM 6kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 68-BCPGA
Supplier Device Package 68-PGA (27.89x27.89)
Family Part Number ADSP-2101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142140-ADSP-2101BG-100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2101BG-100 CAD Model

Description

The ADSP-2101BG-100 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the ADSP-21xx family, which is widely recognized for its exceptional processing power and flexibility in handling complex digital signal processing tasks.

Key Features:

  • High-Speed Processing: With a 100 MHz clock speed, the ADSP-2101BG-100 offers rapid data processing capabilities essential for real-time applications.
  • Architecture: The processor is built on a 16-bit fixed-point architecture, making it suitable for a variety of audio, video, and control applications.
  • On-Chip Memory: It includes integrated RAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • I/O Ports: The device is equipped with multiple input/output ports, enabling it to interface with a wide range of external devices and sensors.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-2101BG-100 is ideal for battery-operated devices where power consumption is a critical consideration.

Applications:

The ADSP-2101BG-100 is versatile and can be used in various applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Medical instrumentation
  • Audio and video processing

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, ensuring that the ADSP-2101BG-100 meets stringent industry standards. This DSP is designed for robust performance in demanding environments, making it a reliable choice for critical applications.

Support and Resources:

Comprehensive support is provided by Analog Devices, including detailed datasheets, technical documentation, and application notes. Developers can also access a variety of development tools and software to facilitate the design and implementation process.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $557.7001 $557.7001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess