EN
  • EN
  • DE

ADRF6820XCPZ-R7

Part No ADRF6820XCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816787-ADRF6820XCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADRF6820XCPZ-R7 CAD Model

Description

ADRF6820XCPZ-R7: High-Performance Quadrature Modulator

The ADRF6820XCPZ-R7 is a state-of-the-art quadrature modulator from Analog Devices Inc., designed to offer exceptional performance for communication systems. This device is part of the high-quality RF product line that Analog Devices is renowned for, and it provides a compact, integrated solution for modulating RF signals.

Key Features:

  • Wide Frequency Range: This quadrature modulator operates over a broad frequency range, making it suitable for a variety of applications including wireless infrastructure, satellite communications, and broadband data systems.
  • High Linearity: The ADRF6820XCPZ-R7 delivers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in complex modulation schemes.
  • Low Noise Figure: With a low noise figure, this device ensures a clean signal output, which is vital for achieving high signal-to-noise ratios in communication systems.
  • Integrated Fractional-N PLL and VCO: The inclusion of a phase-locked loop (PLL) and voltage-controlled oscillator (VCO) simplifies design and reduces the number of external components required.
  • Programmable Output Power: Users can program the output power level to meet the specific requirements of their system, providing greater flexibility and control.

Applications:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Satellite Communications
  • Microwave Point-to-Point Links
  • Broadband Data Systems

Product Specifications:

The ADRF6820XCPZ-R7 comes in a compact 32-lead LFCSP package, ensuring it takes up minimal board space. It requires a single 5 V supply and operates over the industrial temperature range. Its integrated features and high performance make it an ideal choice for designers looking to improve system performance while minimizing design complexity.

Ordering Information:

The product is available in a 32-lead LFCSP package and is designated with the part number ADRF6820XCPZ-R7. It is sold in reels of 1500 units, ensuring ample supply for large-scale production needs.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess