EN
  • EN
  • DE

ADRF6790ACPZR7

Part No ADRF6790ACPZR7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004190-ADRF6790ACPZR7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADRF6790ACPZR7 CAD Model

Description

ADRF6790ACPZR7: A Cutting-Edge Frequency Converter by Analog Devices Inc.

The ADRF6790ACPZR7 is a highly integrated frequency conversion solution from Analog Devices Inc., a leader in high-performance analog technology. This state-of-the-art product is designed to simplify and enhance the design of complex RF systems, making it an ideal choice for a wide range of applications, including wireless infrastructure, satellite communication, and defense electronics.

At the heart of the ADRF6790ACPZR7 is a mixer with an integrated local oscillator (LO) and a variable gain amplifier, providing a complete solution for upconversion or downconversion of RF signals. The device operates over a broad frequency range, making it versatile for different RF bands and signal types.

Key Features:

  • Integrated LO Synthesizer: The device includes a phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO), reducing the need for external components and simplifying the design process.
  • Wide Frequency Range: It supports a wide frequency range, accommodating various communication standards and signal bandwidths.
  • High Linearity: The ADRF6790ACPZR7 offers excellent linearity, ensuring signal integrity and reducing distortion in demanding RF environments.
  • Programmable Gain: With its variable gain amplifier, the device allows precise control over the signal level, enabling optimization for different system requirements.
  • Low Noise Figure: Its low noise figure enhances signal-to-noise ratio (SNR), which is critical for high-quality signal transmission and reception.

The ADRF6790ACPZR7 is housed in a compact, surface-mount package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh operating conditions. With its combination of integration, performance, and flexibility, the ADRF6790ACPZR7 from Analog Devices Inc. is an excellent choice for engineers looking to streamline their RF design process and achieve superior results.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess