EN
  • EN
  • DE

ADRF5721BCCZN

Part No ADRF5721BCCZN
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 16 LEAD LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Attenuation Value 2dB ~ 30dB
Frequency Range 9 kHz ~ 40 GHz
Impedance 50 Ohms
Package / Case 16-VFLGA Exposed Pad
Base Product Number ADRF5721
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910796-ADRF5721BCCZN
Ultra Librarian 3D Model Ultra Librarian ADRF5721BCCZN CAD Model

Description

The ADRF5721BCCZN is a highly integrated, Radio Frequency (RF) digital attenuator from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to offer precision attenuation, wide frequency range, and a high level of integration suitable for a variety of RF applications. Whether you're working on wireless infrastructure, test and measurement systems, or broadband communication platforms, the ADRF5721BCCZN is engineered to meet the stringent requirements of modern RF signal chains.

Key Features:

  • Frequency Range: The device operates over a broad frequency spectrum, providing versatility for different RF applications.
  • Attenuation Range: It offers a wide attenuation range, allowing for precise signal level control.
  • High Resolution: The ADRF5721BCCZN features fine resolution steps, enabling accurate and granular signal adjustments.
  • Single Control Interface: A user-friendly interface simplifies the control of attenuation levels, making it easy to integrate into various systems.
  • Low Insertion Loss: The device maintains a low insertion loss to ensure signal integrity and minimize power loss.
  • High Linearity: It exhibits excellent linearity across the entire attenuation range, which is crucial for maintaining signal fidelity.
  • Compact Package: The ADRF5721BCCZN comes in a compact package, which is ideal for space-constrained applications.

Applications:

  • Wireless Infrastructure
  • Broadband Communication Systems
  • Test and Measurement Equipment
  • RF and IF Signal Chains

In summary, the ADRF5721BCCZN from Analog Devices Inc. is a state-of-the-art RF digital attenuator that offers unparalleled performance for a wide range of applications. Its high precision, broad frequency operation, and user-friendly interface make it an indispensable component for engineers looking to optimize their RF signal chains with reliability and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess